"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33" "","","894579","","Neomounts","FPMA-W915","894579","8717371441548|5054629248423","TV Mounts","1056","","","Neomounts tv wall mount","20230921151827","ICECAT","1","715961","https://images.icecat.biz/img/gallery/894579_2633917039.jpg","1004x1004","https://images.icecat.biz/img/gallery_lows/894579_2633917039.jpg","https://images.icecat.biz/img/gallery_mediums/894579_2633917039.jpg","https://images.icecat.biz/img/gallery_thumbs/894579_2633917039.jpg","http://objects.icecat.biz/objects/mmo_894579_1624496366_2374_3704.pdf","","Neomounts tv wall mount","Neomounts TV/Monitor Wall Mount (2 pivots & tiltable) for 10""-40"" Screen - Silver","Neomounts tv wall mount, 101.6 cm (40""), 75 x 75 mm, 200 x 200 mm, 0 - 15°, 360°, Silver","Neomounts tv wall mount. Maximum weight capacity: 20 kg, Minimum screen size: 25.4 cm (10""), Maximum screen size: 101.6 cm (40""), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 200 x 200 mm. Tilt angle range: 0 - 15°, Angle of rotation: 360°, Distance to the wall (max): 12 cm. Product colour: Silver","The Neomounts wall mount, model FPMA-W915 is a tilt-, swivel and rotatable wall mount for flat screens up to 40"". This mount is a great choice when you want the ultimate viewing flexibility with your flat screen. Effortless pull the display out from the wall, position it in almost any direction, turn it around corners and then smoothly return it to the wall when finished. \n\nNeomountss' tilt (15°), rotate (360°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is 12 centimetres deep.\n\nNeomounts FPMA-W915 has two pivot points and is suitable for screens up to 40"" (102 cm). The weight capacity of this product is 20 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 75x75 to 200x200mm. Different hole patterns can be covered using Neomounts VESA adapter plates.\n\nCreate a clean design ambiance for your flat screen TV in the living room, bedroom or home cinema. \n\nAll installation material is included with the product.","https://images.icecat.biz/img/gallery/894579_2633917039.jpg|https://images.icecat.biz/img/gallery/894579_0824353256.jpg|https://images.icecat.biz/img/gallery/894579_1393121758.jpg","1004x1004|1004x1004|1004x1004","||","","","","","","","","","Mounting","Maximum weight capacity: 20 kg","Maximum screen size: 101.6 cm (40"")","Mounting type: Wall","Minimum VESA mount: 75 x 75 mm","Maximum VESA mount: 200 x 200 mm","Minimum screen size: 25.4 cm (10"")","Panel mounting interface: 75 x 75,100 x 100,200 x 100,200 x 200","Number of displays supported: 1","Ergonomics","Tilt angle range: 0 - 15°","Swivel angle: 180°","Angle of rotation: 360°","Distance to the wall (max): 12 cm","Design","Product colour: Silver","Technical details","Country of origin: Taiwan","Packaging data","Package width: 227 mm","Package depth: 139 mm","Package height: 127 mm","Logistics data","Master (outer) case width: 474 mm","Master (outer) case length: 310 mm","Master (outer) case height: 293 mm","Master (outer) case gross weight: 19.1 kg","Master (outer) case net weight: 18.3 kg","Products per master (outer) case: 8 pc(s)","Harmonized System (HS) code: 83025000","Products per pallet (EU): 144 pc(s)","Technical details","Package net weight: 2.1 kg"