"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52" "","","897828","","Lenovo","UU395MH","897828","","Tablets","897","ThinkPad","","X61","20240307153452","ICECAT","","313223","https://images.icecat.biz/img/norm/high/879642-3253.jpg","597x496","https://images.icecat.biz/img/norm/low/879642-3253.jpg","https://images.icecat.biz/img/gallery_mediums/img_879642_medium_1480979601_7369_5647.jpg","https://images.icecat.biz/thumbs/879642.jpg","","","Lenovo ThinkPad X61 Intel® Core™2 Duo 80 GB 30.7 cm (12.1"") 1 GB Windows Vista Business Black","ThinkPad X61 Tablet, Intel Core 2 Duo L7500(1.6GHz), 1GB RAM, 80GB 5400rpm HD, 12.1in 1400x1050 LCD, Intel X3100, Intel 802.11agn(n-disabled), Modem, 1Gb Ethernet, Secure chip, Fingerprint reader, 8c Li-Ion, WinVista Business 32","Lenovo ThinkPad X61, 30.7 cm (12.1""), 80 GB, 1 GB, 1.6 GHz, Windows Vista Business, Black","Lenovo ThinkPad X61. Display diagonal: 30.7 cm (12.1""). Internal storage capacity: 80 GB. Processor frequency: 1.6 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 1 GB. Weight: 1.8 kg. Operating system installed: Windows Vista Business. Product colour: Black","The ThinkPad X61 Tablet puts a new style on tablet computing with features that make the transition from pen and paper intuitive and user-friendly. With SuperView, a direct bonding technology in SXGA+ resolution screens, users experience lower reflectivity than similar panel technologies for excellent readability outdoors, even in direct sunlight. The technology helps prevent scratching, making the Tablet PC extremely durable under harsh conditions. Also, with the Microsoft® Windows® Vista™ operating system, users can train their notebook to recognize their own unique handwriting. Individuals can also navigate and edit shortcuts more smoothly using pen flick gestures and easily see when a pen or fingertip acts as a cursor.","https://images.icecat.biz/img/norm/high/879642-3253.jpg|https://images.icecat.biz/img/gallery/img_879642_high_1470844528_6855_29052.jpg|https://images.icecat.biz/img/gallery/img_879642_high_1470844529_806_29052.jpg|https://images.icecat.biz/img/gallery/img_879642_high_1470844531_0251_29052.jpg|https://images.icecat.biz/img/gallery/img_879642_high_1470844532_2668_29052.jpg","597x496|597x496|598x497|598x498|597x497","||||","","","","","","","","","Display","Display diagonal: 30.7 cm (12.1"")","Processor","Processor family: Intel® Core™2 Duo","Processor frequency: 1.6 GHz","Processor front side bus: 800 MHz","Memory","Internal memory: 1 GB","Maximum internal memory: 4 GB","Storage","Internal storage capacity: 80 GB","Compatible memory cards: SD","Graphics","Graphics card: GMA X3100","Audio","Built-in microphone: Yes","Number of built-in speakers: 1","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","SmartCard slot: Yes","Headphone out: Yes","DC-in jack: Yes","Design","Product colour: Black","Software","Operating system installed: Windows Vista Business","Operating system version: Business","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 8","Battery life (max): 6.9 h","Weight & dimensions","Width: 274 mm","Depth: 267 mm","Height: 33 mm","Weight: 1.8 kg","Other features","Modem speed: 56 Kbit/s","Dimensions (WxDxH): 274 x 267 x 33 mm","Networking features: Gigabit Ethernet","Infrared data port: Yes","Firewire (IEEE 1394) ports: 1","Modem (RJ-11) ports: 1","CardBus PCMCIA slot type: Type II","CardBus PCMCIA slots quantity: 1","VGA (D-Sub) ports quantity: 1","HDD speed: 5400 RPM","Memory slots: 2x SO-DIMM","Modem type: V.90","HDD interface: Serial ATA"