"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73"
"","","89901435","","Tripp Lite","B127A-1A1-BCBH","89901435","0037332258663|037332258663","AV Extenders","1906","","","B127A-1A1-BCBH USB-C to HDMI over Cat6 Extender Kit, KVM Support, 4K 60Hz, 4:4:4, USB, PoC, HDCP 2.2, up to 230 ft., TAA","20240219214817","ICECAT","1","47083","https://images.icecat.biz/img/gallery/89901435_1631729231.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/89901435_1631729231.jpg","https://images.icecat.biz/img/gallery_mediums/89901435_1631729231.jpg","https://images.icecat.biz/img/gallery_thumbs/89901435_1631729231.jpg","http://objects.icecat.biz/objects/mmo_89901435_1708375689_2035_2122290.pdf","","Tripp Lite B127A-1A1-BCBH USB-C to HDMI over Cat6 Extender Kit, KVM Support, 4K 60Hz, 4:4:4, USB, PoC, HDCP 2.2, up to 230 ft., TAA","USB-C to HDMI over Cat6 Extender Kit, KVM Support, 4K 60Hz, 4:4:4, USB, PoC, HDCP 2.2, up to 230 ft., TAA","Tripp Lite B127A-1A1-BCBH USB-C to HDMI over Cat6 Extender Kit, KVM Support, 4K 60Hz, 4:4:4, USB, PoC, HDCP 2.2, up to 230 ft., TAA, 3840 x 2160 pixels, AV transmitter & receiver, 70.1 m, Wired, 3D, HDCP","Tripp Lite B127A-1A1-BCBH USB-C to HDMI over Cat6 Extender Kit, KVM Support, 4K 60Hz, 4:4:4, USB, PoC, HDCP 2.2, up to 230 ft., TAA. Type: AV transmitter & receiver, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat5, Cat5e, Cat6, HDMI. Connectivity technology: Wired, USB connector type: Micro-USB, USB Type-A, USB Type-C. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 24 V. Receiver dimensions (WxDxH): 115 x 62.4 x 27 mm, Transmitter dimensions (WxDxH): 115 x 62.4 x 27 mm. Package width: 260.1 mm, Package depth: 164.1 mm, Package height: 55.1 mm","USB-C to HDMI Extender Kit Ideal for Digital Signage in Schools, Restaurants and Lecture Halls\nThis complete transmitter and receiver system is recommended for video presentations in conference rooms, schools, trade shows, meeting facilities, houses of worship, retail settings, hotels and other digital signage applications where the source and display are farther apart than conventional A/V cables allow.\n\nExtends a 4K A/V Transmission up to 230 ft....or More\nThe B127A-1A1-BCBH extends 4K signals from a USB-C source device to an HDMI display up to 230 feet away via user-supplied Cat6 cabling. By adding a B127A-010-H HDMI repeater or B127A-110-BH transceiver (sold separately) to the application, you can extend the signal up to 400 or 460 feet, respectively.\nDip Switch Extends Your Choice of Either USB or IR.\nThe DIP switches on both the transmitter and receiver can be adjusted to let you choose from the USB 1.1 or bi-directional IR functions. Choose to either control the source device via keyboard and mouse or IR remote control from the display end of the installation. Only one function can be extended at a time.\n\nTransmits Crystal-Clear 4K Video with Multi-Channel Audio and 4:4:4 Color\nThe B127A-1A1-BCBH supports Ultra HD resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, as specified by HDMI 2.0, with full, rich uncompressed DTS-HD, Dolby TrueHD and 7.1-channel digital audio. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This extender kit also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. Built-in equalization allows you to fine-tune the image quality at the remote display.\n\nLocal HDMI Port on Transmitter Supports 4K @ 60 Hz Resolution\nTo monitor the video signal being extended to the receiver, connect a 4K display to the transmitter’s local HDMI port with a user-supplied HDMI cable. This port does not support multi-resolution capabilities, so the connected monitor must also support 4K/60 Hz to function properly.\n\nBuilt-In PoC Technology Provides Power to Avoid Bulky External Power Bricks\nAfter you connect the included external power supply to either the transmitter or receiver, Power over Cable (PoC) technology powers the opposite unit over Cat6 cable. LEDs on both the transmitter and receiver will light up to indicate the system is receiving power and a signal is being transmitted. PoC lets you avoid the hassle of a bulky power brick and gives you the freedom to place one unit where needed without worrying about finding a nearby AC outlet.\n\nPD 3.0 Charging Port Powers the Source Device to Maintain a Clear Signal\nThe USB-C Power Delivery port provides up to 20V 5A (90W, with 10W dedicated to the unit’s power reserve) for powering the connected source device when using an E-Mark USB-C cable (such as U040-C13-C-5A). With a non-E-Mark cable, the USB-C PD 3.0 port provides up to 20V 3A (50W, with 10W to the power reserve). The other USB-C port connects the transmitter to the source.\n\nPlug-and-Play Operation for Quick Setup and Immediate Use\nThe included transmitter and receiver units work right out of the box with no software required. Mounting hardware is included for installing both units on a wall, pole or 19-inch rack. Connect the transmitter to the source with a user-supplied USB-C cable. Then, connect the receiver to the display with a user-supplied HDMI cable (such as P568- or P569-Series). Finally, connect the two units with user-supplied Cat6 patch cable (such as N202-Series).\n\nTAA-Compliant for GSA Schedule Purchases\nThe B127A-1A1-BCBH is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.","https://images.icecat.biz/img/gallery/89901435_1631729231.jpg|https://images.icecat.biz/img/gallery/89901435_1481856804.jpg|https://images.icecat.biz/img/gallery/89901435_9254543005.jpg|https://images.icecat.biz/img/gallery/89901435_1063499032.jpg|https://images.icecat.biz/img/gallery/89901435_5779540935.jpg|https://images.icecat.biz/img/gallery/785f6c598bc0fb8b10353faf8620d12f.jpg|https://images.icecat.biz/img/gallery/19e1fb6acd700f3f18549dce00079488.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||","","","","","","","","","Features","Type: AV transmitter & receiver","Maximum resolution: 3840 x 2160 pixels","Cable types supported: Cat5, Cat5e, Cat6, HDMI","Maximum transfer distance: 70.1 m","Maximum refresh rate: 60 Hz","Audio system: Multichannel","Extended display identification data (EDID): Yes","Audio output channels: 7.1 channels","LED indicators: Yes","Cable length: 1.38 m","HDCP: Yes","Material: Metal","Colour depth: 36 bit","3D: Yes","Consumer Electronics Control (CEC) support: Yes","Wall mountable: Yes","HDCP version: 1.4/2.2","Product colour: Black","Ports & interfaces","Connectivity technology: Wired","Ethernet LAN: Yes","RJ-45 input ports: 1","RJ-45 output ports: 1","HDMI in: 1","Number of HDMI outputs: 1","HDMI version: 2.0","USB ports quantity: 5","USB version: 1.1","USB connector type: Micro-USB, USB Type-A, USB Type-C","Digital audio optical out: 1","Remote (IR) input: 2","Remote (IR) output: 2","DC-in jack: Yes","Power","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operating voltage: 24 V","Input current: 0.6 A","Output current: 1 A","USB Power Delivery: Yes","USB Power Delivery up to: 100 W","External power adapter: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 50 °C","Operating relative humidity (H-H): 0 - 85%","Storage relative humidity (H-H): 0 - 85%","Weight & dimensions","Receiver dimensions (WxDxH): 115 x 62.4 x 27 mm","Transmitter dimensions (WxDxH): 115 x 62.4 x 27 mm","Packaging data","Package width: 260.1 mm","Package depth: 164.1 mm","Package height: 55.1 mm","Package weight: 660 g","Package type: Box","Packaging content","AC adapter included: Yes","Included power plug types: AU, EU, NA, UK","Manual: Yes","Mounting kit: Yes","Technical details","Country of origin: Taiwan","Sustainability compliance: Yes","Sustainability certificates: CE, REACH, RoHS","Logistics data","Master (outer) case width: 573 mm","Master (outer) case length: 273 mm","Master (outer) case height: 175 mm","Master (outer) case gross weight: 6.9 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332258660"