"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36"
"","","91280618","","Tripp Lite","U328F-15M","91280618","0037332260260|037332260260","USB Cables","1158","","","U328F-15M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 15 m","20240310101044","ICECAT","1","48357","https://images.icecat.biz/img/gallery/91280623_7912701094.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/91280623_7912701094.jpg","https://images.icecat.biz/img/gallery_mediums/91280623_7912701094.jpg","https://images.icecat.biz/img/gallery_thumbs/91280623_7912701094.jpg","http://objects.icecat.biz/objects/mmo_91280618_1708377383_3154_2428515.pdf","","Tripp Lite U328F-15M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 15 m","USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 15 m","Tripp Lite U328F-15M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 15 m, 15 m, USB A, USB B, USB 3.2 Gen 1 (3.1 Gen 1), 5000 Mbit/s, Black","Tripp Lite U328F-15M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 15 m. Cable length: 15 m, Connector 1: USB A, Connector 2: USB B, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5000 Mbit/s, Product colour: Black","USB-A to USB-B Cable Connects Home and Office Components\nThis USB fiber optic cable (M/M) securely connects the USB-A port on your desktop, laptop or notebook computer to a USB-B device, such as a printer, scanner or external drive, located up to 15 meters away. It supports USB 3.2 Gen 1 transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0, for transmitting data only. Note: this USB cable is not backward compatible with USB 2.0 or USB 1.1 devices.\n\nAdvanced Fiber Cable Is Easier to Install than Copper\nBecause the fiber cable is slimmer and more flexible than standard copper USB cables, the U328F-15M is easier to install around corners and in hard-to-reach spaces behind equipment. It draws power from the connected device, so no external power supply is needed to transmit the USB signal across the longer distances unique to fiber optic cabling.\n\nCMP Jacket Designed for In-Wall Installations\nThe plenum-rated jacket has low smoke and flame characteristics, making it suitable for premise applications in ceilings, walls and ducts.\n\n15 m (49 ft.) Cable Lets You Design an Application to Your Custom Specifications\nThis long cable allows you greater flexibility in placing your USB components. For instance, your printer or scanner may be located in a different room away from your office or in a central location where others have access to it. The plug-and-play U328F-15M supports all major operating systems, including Windows, macOS and Linux.","https://images.icecat.biz/img/gallery/91280623_7912701094.jpg|https://images.icecat.biz/img/gallery/91280623_2078241256.jpg|https://images.icecat.biz/img/gallery/91280623_8598049379.jpg|https://images.icecat.biz/img/gallery/91280623_3651770551.jpg|https://images.icecat.biz/img/gallery/91280623_9600540194.jpg|https://images.icecat.biz/img/gallery/91280623_7370773381.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||","","","","","","","","","Features","Cable length: 15 m","USB version: USB 3.2 Gen 1 (3.1 Gen 1)","Connector 1: USB A","Connector 2: USB B","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Cable jacket material: Polyvinyl chloride (PVC)","Maximum data transfer rate: 5000 Mbit/s","Plug and Play: Yes","Country of origin: China","Weight & dimensions","Cable diameter: 4.5 mm","Packaging data","Quantity per pack: 1 pc(s)","Package width: 225 mm","Package depth: 39.1 mm","Package height: 235 mm","Package weight: 650 g","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE, REACH, RoHS","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -20 - 70 °C","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 424.9 mm","Master (outer) case length: 264.9 mm","Master (outer) case height: 465.1 mm","Master (outer) case gross weight: 14 kg","Products per master (outer) case: 20 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332260267"