"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","91280624","","Tripp Lite","P568F-25M-8K6","91280624","0037332260963|037332260963","HDMI Cables","2918","","","P568F-25M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 25 m (82 ft.)","20240310101044","ICECAT","1","30616","https://images.icecat.biz/img/gallery/91280627_7497652787.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/91280627_7497652787.jpg","https://images.icecat.biz/img/gallery_mediums/91280627_7497652787.jpg","https://images.icecat.biz/img/gallery_thumbs/91280627_7497652787.jpg","http://objects.icecat.biz/objects/mmo_91280624_1708377352_7066_7442.pdf","","Tripp Lite P568F-25M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 25 m (82 ft.)","8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 25 m (82 ft.)","Tripp Lite P568F-25M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 25 m (82 ft.), 25 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, Black","Tripp Lite P568F-25M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 25 m (82 ft.). Cable length: 25 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.1, 3D, Product colour: Black","HDMI Cable Helps Your Gaming, Home Theater or Digital Signage Setup Get 8K-Ready\nThis HDMI cable (M/M) securely connects laptops, tablets, PCs, Blu-ray players, game consoles or satellite/cable TV boxes to HDTVs, HD monitors, projectors or home theater receivers. Because the cable uses optical fiber, it can transmit HDMI signals longer distances with no latency or loss. It also eliminates any EMI/RFI line noise that can interfere with your audio/video signal and disrupt the performance of your connected equipment.\n\nEnjoy the Clarity of 8K Video with 7.1-Channel Surround Sound and 4:4:4 Color\nThe P568F-25M-8K6 supports UHD 8K video resolutions and Dolby 7.1-channel surround sound. It supports Dynamic HDR, which maintains premium contrast and color in each scene or even each frame. HDCP 2.3 compliance allows you to stream the latest 4K Amazon and Netflix content with no complications. This cable also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.\n\nTake Advantage of the Most Advanced HDMI Features for Premier Picture Quality\nThis 8K-ready cable allows your compatible hardware to deliver up-to-date HDMI features, such as eARC (enhanced Audio Return Channel), which passes full-resolution surround sound signals to your speakers without compressing them. QMS (Quick Media Switching) switches from one frame rate to another without the delay of a blank screen between them. ALLM (Auto Low Latency Mode), VRR (Variable Refresh Rate) and QFT (Quick Frame Transport) reduce latency, refresh rate and lag for a more vivid gaming experience.\n\nAdvanced Fiber Cable Is Easier to Install than Copper\nBecause the fiber cable is slimmer and more flexible than standard copper HDMI cables, the P568F-25M-8K6 is easier to install around corners and in hard-to-reach spaces behind equipment. It draws power from the connected device, so no external power supply is needed to transmit the HDMI signal across the longer distances unique to fiber optic cabling. Note: the cable must be installed in the correct direction to function properly, so please check the Source and Display labels on the connectors before installation.\n\nInvest in Quality Construction for Reliable Performance\nYou’re expecting this 8K cable to last a long time, which is why it has been constructed with high-quality materials. Contacts are gold-plated to resist corrosion. Double shielding reduces line noise (EMI/RFI) that can disrupt signals traveling through the HDMI cord. The plenum-rated jacket has low smoke and flame characteristics, making it suitable for premise applications in ceilings, walls and ducts.","https://images.icecat.biz/img/gallery/91280627_7497652787.jpg|https://images.icecat.biz/img/gallery/91280627_0732404276.jpg|https://images.icecat.biz/img/gallery/91280627_6614394025.jpg|https://images.icecat.biz/img/gallery/91280627_4971586636.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","Features","Cable length: 25 m","Connector 1: HDMI Type A (Standard)","Connector 2: HDMI Type A (Standard)","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector contacts plating: Gold","Quantity per pack: 1 pc(s)","Connector 1 form factor: Straight","Connector 2 form factor: Straight","HDMI version: 2.1","3D: Yes","Supported graphics resolutions: 7680 x 4320","Supported video modes: 4320p","High Dynamic Range (HDR) supported: Yes","Cable material: Fiber optic","Cable jacket material: Polyvinyl chloride (PVC)","Ferrite bead: Yes","Magnetically shielded: Yes","Colour sampling: 4:4:4","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 10 - 80%","Weight & dimensions","Cable diameter: 4.5 mm","Package width: 73.9 mm","Package depth: 225 mm","Package height: 235 mm","Package weight: 1.1 kg","Other features","Country of origin: China","Technical details","Sustainability compliance: Yes","Sustainability certificates: CE, REACH, RoHS","Logistics data","Master (outer) case GTIN (EAN/UPC): 10037332260960","Harmonized System (HS) code: 8517.62.0090","Master (outer) case width: 385.1 mm","Master (outer) case length: 264.9 mm","Master (outer) case height: 469.9 mm","Master (outer) case gross weight: 12 kg","Products per master (outer) case: 10 pc(s)"