"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35"
"","","92034800","","Tripp Lite","M102-01M-WH","92034800","0037332260864|037332260864","Lightning Cables","7946","","","M102-01M-WH USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, White, 1 m (3.3 ft.)","20240219221641","ICECAT","1","31685","https://images.icecat.biz/img/gallery/467fefb0612ac38d7f96cde5ce31f8a2.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/467fefb0612ac38d7f96cde5ce31f8a2.jpg","https://images.icecat.biz/img/gallery_mediums/467fefb0612ac38d7f96cde5ce31f8a2.jpg","https://images.icecat.biz/img/gallery_thumbs/467fefb0612ac38d7f96cde5ce31f8a2.jpg","http://objects.icecat.biz/objects/mmo_92034800_1708377390_6234_2429125.pdf","","Tripp Lite M102-01M-WH USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, White, 1 m (3.3 ft.)","USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, White, 1 m (3.3 ft.)","Tripp Lite M102-01M-WH USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, White, 1 m (3.3 ft.), 1 m, Lightning, USB C, Male, Male, White","Tripp Lite M102-01M-WH USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, White, 1 m (3.3 ft.). Cable length: 1 m, Connector 1: Lightning, Connector 2: USB C. Output voltage: 20 V, Output current (max): 3 A. Cable diameter: 3.7 mm. Quantity per pack: 1 pc(s), Package width: 116.1 mm, Package depth: 59.9 mm. Master (outer) case width: 249.9 mm, Master (outer) case length: 145.8 mm, Master (outer) case height: 70.1 mm","USB-C Cable Charges and Syncs Your Latest-Generation iPhone, iPad and iPod\nThis USB-C sync/charge cable (M/M) connects your iPhone, iPad or iPod to the USB-C port on a computer, MacBook, Chromebook, Ultrabook, car charger or wall charger. It allows you to charge and power your Apple device, while simultaneously syncing and transferring photos, MP3s and other important files at USB 2.0 data transfer speeds up to 480 Mbps. The cable is backward compatible with previous USB generations, allowing you to use it with older equipment.\n\nReversible C94 Lightning and USB Type-C Plugs Connect in Either Direction\nConnect the C94 Lightning plug to your Apple device for charging and synchronizing, and connect the USB-C plug to a USB-C port on a computer or charger. The reversible plugs connect in either direction to ensure you get it on the first try. While the cable is compatible with all USB-C ports, the C94 Lightning connector is designed for optimal charging performance with Appleās 18W USB-C power adapter.\n\nMFi-Certified for Broad Device Compatibility\nThe 20V 3A (60W) Lightning cable is MFi-certified for use with the latest generation of iPhone, iPad and iPod devices. Integral strain relief gives the cable extra flexibility, reduces stress and helps the cable move freely without cracking or breaking loose from the connector.","https://images.icecat.biz/img/gallery/467fefb0612ac38d7f96cde5ce31f8a2.jpg|https://images.icecat.biz/img/gallery/7b51f58b5a86f881571a979f06b7fba0.jpg|https://images.icecat.biz/img/gallery/977b0efe179b7937d3d25565c8322595.jpg|https://images.icecat.biz/img/gallery/22d03b5f093c40de148dd0b8d3affc02.jpg|https://images.icecat.biz/img/gallery/d13d04f7663545693957d203e74e9aee.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Features","Cable length: 1 m","Connector 1: Lightning","Connector 2: USB C","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: White","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Nickel/Gold","USB version: USB 2.0","Maximum data transfer rate: 480 Mbit/s","Jacket material: Polyvinyl chloride (PVC)","Country of origin: Vietnam","Power","Output voltage: 20 V","Output current (max): 3 A","Weight & dimensions","Cable diameter: 3.7 mm","Packaging data","Quantity per pack: 1 pc(s)","Package width: 116.1 mm","Package depth: 59.9 mm","Package height: 23.1 mm","Package weight: 60 g","Technical details","Sustainability compliance: Yes","Sustainability certificates: CE, REACH, RoHS","Logistics data","Master (outer) case width: 249.9 mm","Master (outer) case length: 145.8 mm","Master (outer) case height: 70.1 mm","Master (outer) case gross weight: 900 g","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332260861"