"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42"
"","","92479663","","Tripp Lite","U520-31N","92479663","0037332261359|037332261359","USB Cables","1158","","","U520-31N USB4 40Gbps Cable (M/M) - USB-C, 8K 60 Hz, 100W PD Charging, Black, 31 in. (0.8 m)","20240219215009","ICECAT","1","33390","https://images.icecat.biz/img/gallery/92479663_3061970706.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/92479663_3061970706.jpg","https://images.icecat.biz/img/gallery_mediums/92479663_3061970706.jpg","https://images.icecat.biz/img/gallery_thumbs/92479663_3061970706.jpg","http://objects.icecat.biz/objects/mmo_92479663_1708375806_3104_3934464.pdf","","Tripp Lite U520-31N USB4 40Gbps Cable (M/M) - USB-C, 8K 60 Hz, 100W PD Charging, Black, 31 in. (0.8 m)","USB4 40Gbps Cable (M/M) - USB-C, 8K 60 Hz, 100W PD Charging, Black, 31 in. (0.8 m)","Tripp Lite U520-31N USB4 40Gbps Cable (M/M) - USB-C, 8K 60 Hz, 100W PD Charging, Black, 31 in. (0.8 m), 0.8 m, USB C, USB C, USB4 Gen 3x2, 40000 Mbit/s, Black","Tripp Lite U520-31N USB4 40Gbps Cable (M/M) - USB-C, 8K 60 Hz, 100W PD Charging, Black, 31 in. (0.8 m). Cable length: 0.8 m, Connector 1: USB C, Connector 2: USB C, USB version: USB4 Gen 3x2, Maximum data transfer rate: 40000 Mbit/s, Connector contacts plating: Nickel/Gold, Product colour: Black","USB4 Cable Streams Video and Downloads Data at 40 Gbps, 8x Faster Than USB 3.0\nThis USB4 40Gbps cable (M/M) transmits across two bidirectional lanes, supporting speeds up to 40 Gbps, which is eight times faster than USB 3.0. Unlike previous USB generations, the USB4 40Gbps cable has the ability to allocate resources. Instead of splitting video and data equally between its two lanes, the U520-31N allows the connected display as much bandwidth as it needs, while saving all remaining bandwidth for high-speed data transfers. This makes the cable perfectly suited for 4K or 8K video streaming and editing, as well as transferring large RAW video or CAD files.\n\nSupports DisplayPort Alternate Mode for Unidirectional 80 Gbps Video Connections\nBy connecting a 4K or 8K display to a host device that supports DisplayPort Alt Mode 1.4, this cable can use both high-speed lanes to transmit 4K or even 8K video at 60 Hz in one direction at 80 Gbps maximum speed. The U520-31N supports a single 8K display or dual 4K displays at 60 Hz.\n\nBackward Compatible with Legacy USB and Thunderbolt 3 Devices\nThough both connected devices must support USB4 40Gbps for the cable to reach its full potential, the U520-31N is backward compatible with USB 3.x, USB 2.0 and Thunderbolt 3 devices. It connects two USB-C devices, including MacBooks, Chromebooks, Windows laptops, smartphones, external hard drives, tablets, docking stations and wall chargers. It is compatible with all USB-C and Thunderbolt 3 devices, enabling use in existing installations while preparing for future upgrades.\n\nPD Charging Cable Keeps the Connected Notebook, Tablet or Other Device at Capacity\nThe U520-31N supports Power Delivery (PD) 3.0 charging of the connected PD Charging-compliant device. It carries power output up to 20V 5A (100W), which is sufficient for fast-charging and powering your MacBook or other mobile device. \n\nReversible USB-C Connectors Attach in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connectors plug into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.","https://images.icecat.biz/img/gallery/92479663_3061970706.jpg|https://images.icecat.biz/img/gallery/92479663_7246210174.jpg|https://images.icecat.biz/img/gallery/92479663_0992468331.jpg|https://images.icecat.biz/img/gallery/92479663_6619986378.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","Features","Cable length: 0.8 m","USB version: USB4 Gen 3x2","Connector 1: USB C","Connector 2: USB C","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Nickel/Gold","Cable jacket material: Thermoplastic elastomer (TPE)","Maximum data transfer rate: 40000 Mbit/s","USB Power Delivery: Yes","USB Power Delivery revision: 3.0","USB Power Delivery up to: 100 W","Country of origin: Vietnam","Power","Input voltage: 20 V","Input current (max): 5 A","Weight & dimensions","Cable diameter: 5 mm","Packaging data","Quantity per pack: 1 pc(s)","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 228.6 mm","Package weight: 40 g","Package type: Polybag","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE, REACH, RoHS","Operational conditions","Operating temperature (T-T): -10 - 60 °C","Storage temperature (T-T): -20 - 70 °C","Logistics data","Master (outer) case width: 350.5 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 398.8 mm","Master (outer) case gross weight: 430 g","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332261356"