"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37"
"","","92577146","","Tripp Lite","U330F-20M-G1","92577146","0037332260383|037332260383","USB Cables","1158","","","U330F-20M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 20 m (65 ft.)","20240310101044","ICECAT","1","29115","https://images.icecat.biz/img/gallery/92577146_9478594852.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/92577146_9478594852.jpg","https://images.icecat.biz/img/gallery_mediums/92577146_9478594852.jpg","https://images.icecat.biz/img/gallery_thumbs/92577146_9478594852.jpg","http://objects.icecat.biz/objects/mmo_92577146_1708375721_4006_2126164.pdf","","Tripp Lite U330F-20M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 20 m (65 ft.)","USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 20 m (65 ft.)","Tripp Lite U330F-20M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 20 m (65 ft.), 20 m, USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), 5000 Mbit/s, Black, Grey","Tripp Lite U330F-20M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 20 m (65 ft.). Cable length: 20 m, Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5000 Mbit/s, Connector contacts plating: Nickel/Gold, Product colour: Black, Grey","Active Optical Cable Extension Connects Servers, Hard Drives and Other USB Components\nThis USB 3.2 Gen 1 extension/repeater cable (M/F) attaches to your current USB cable to extend your USB connection by 20 meters (65 feet). The U330F-20M-G1 connects computers, servers, external hard drives, surveillance cameras and other devices with a USB-A port. Note\n: You must first connect the USB-A male connector, then the USB-A female connector.\n\nSupports USB 3.2 Gen 1 Speeds for Reliably Fast Data Transfers\nThis cable supports USB 3.2 Gen 1 data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0. If you need an extra signal boost, connect the cable’s USB Micro-B port to a laptop, hub or USB wall charger with the included cable. Note\n: This USB cable is not backward compatible with USB 2.0 or USB 1.1 devices.\n\nActive Optical Cables Are Easier to Install than Copper\nBecause the fiber cable is slimmer and more flexible than standard copper USB cables, the U330F-20M-G1 is easier to install around corners and in hard-to-reach spaces behind equipment. It also transmits USB signals over longer distances than copper with no signal loss.\n\n20 m (65 ft.) Cable Lets You Design an Application to Your Custom Specifications\nThis long cable allows you greater flexibility in placing your USB components. For instance, your desktop computer may be connected to a security camera or a server located in a different room away from your office or in a central location where others have access to it. \n\nPremium Construction for Superior Performance\nThe PVC jacket carries a CL3 rating, making it suitable for in-wall cable installation in residential or commercial settings. Gold-plated contacts provide maximum conductivity and minimum data loss to guarantee a clear transmission free of interference. The plug-and-play U330F-20M-G1 supports all major operating systems, including Windows, macOS and Linux.","https://images.icecat.biz/img/gallery/92577146_9478594852.jpg|https://images.icecat.biz/img/gallery/92577146_5770141228.jpg|https://images.icecat.biz/img/gallery/92577174_8928114041.jpg|https://images.icecat.biz/img/gallery/92577174_1347343604.jpg|https://images.icecat.biz/img/gallery/92577174_3626704493.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Features","Cable length: 20 m","USB version: USB 3.2 Gen 1 (3.1 Gen 1)","Connector 1: USB A","Connector 2: USB A","Connector 1 gender: Male","Connector 2 gender: Female","Product colour: Black, Grey","Connector 1 form factor: Straight","Connector 2 form factor: Straight","AWG wire size: 24","Connector contacts plating: Nickel/Gold","Cable jacket material: Polyvinyl chloride (PVC)","Maximum data transfer rate: 5000 Mbit/s","Country of origin: Vietnam","Weight & dimensions","Cable diameter: 4.6 mm","Packaging data","Quantity per pack: 1 pc(s)","Package width: 199.9 mm","Package depth: 190 mm","Package height: 59.9 mm","Package weight: 650 g","Package type: Box","Sustainability","Sustainability compliance: Yes","Sustainability certificates: RoHS, CE, REACH","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Logistics data","Master (outer) case width: 395 mm","Master (outer) case length: 344.9 mm","Master (outer) case height: 220 mm","Master (outer) case gross weight: 6.8 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332260380"