"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50"
"","","93890187","","Tripp Lite","U460-003-3AGALC","93890187","0037332264046|037332264046","Laptop Docks & Port Replicators","152","","","U460-003-3AGALC 3-Port USB-C Hub - USB 3.x (5Gbps) Hub Ports, Gigabit Ethernet, Thunderbolt 3, 100W PD Charging, Aluminum Housing","20240219215238","ICECAT","1","33766","https://images.icecat.biz/img/gallery/93890187_6787697977.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/93890187_6787697977.jpg","https://images.icecat.biz/img/gallery_mediums/93890187_6787697977.jpg","https://images.icecat.biz/img/gallery_thumbs/93890187_6787697977.jpg","http://objects.icecat.biz/objects/mmo_93890187_1708375948_6634_3962101.pdf","","Tripp Lite U460-003-3AGALC 3-Port USB-C Hub - USB 3.x (5Gbps) Hub Ports, Gigabit Ethernet, Thunderbolt 3, 100W PD Charging, Aluminum Housing","3-Port USB-C Hub - USB 3.x (5Gbps) Hub Ports, Gigabit Ethernet, Thunderbolt 3, 100W PD Charging, Aluminum Housing","Tripp Lite U460-003-3AGALC 3-Port USB-C Hub - USB 3.x (5Gbps) Hub Ports, Gigabit Ethernet, Thunderbolt 3, 100W PD Charging, Aluminum Housing, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 100 W, 10,100,1000 Mbit/s, Grey, Thunderbolt 3, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Activity","Tripp Lite U460-003-3AGALC 3-Port USB-C Hub - USB 3.x (5Gbps) Hub Ports, Gigabit Ethernet, Thunderbolt 3, 100W PD Charging, Aluminum Housing. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 100 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Grey, Hub interfaces: Thunderbolt 3, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, LED indicators: Activity. Input current: 1.5 A, Power supply type: USB. Sustainability certificates: CE, REACH, RoHS","USB 3.2 Hub Connects 3 USB-A Peripherals to Your USB-C Port\nThis USB-C hub allows you to connect up to three USB peripherals to your MacBook Pro, Windows laptop or other tablet, smartphone or computer with a USB-C or Thunderbolt 3 port. You can expand the capability of your device by connecting USB peripherals that can help you do your job faster, easier and better, such as an external hard drive, keyboard/mouse and printer.\n\nTransfers Data at Fast USB 3.2 Gen 1 Speeds\nThree USB-A ports transfer data at speeds up to 5 Gbps, and one also supports device charging up to 5V 1.5A (7.5W). The USB ports are backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices. Note\n: Host device must support USB OTG (On-the-Go).\n\nPD Charging Port Charges Host Device via AC Wall Charger\nThe USB-C Power Delivery port supports power output up to 20V 5A (100W), which is more than sufficient for charging and powering the connected source device, such as a MacBook Pro, Windows laptop or Chromebook. Just connect the device’s wall charger to both the USB-C PD port and an AC outlet. PD 3.0 Fast Role Swap technology ensures the connection remains stable if the wall charger becomes dislodged.\n\nConnects to a Wired Gigabit Ethernet Network\nThe RJ45 port offers access to a Gigabit Ethernet network when Wi-Fi is unavailable or when a wired connection offers faster speeds. Connect using a UTP cable (such as N201-Series Cat6 cables, sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for downloads and web browsing. LEDs indicate at a glance a successful network connection.\n\nReady to Use Right from the Package\nThe plug-and-play USB-C hub is specifically designed for use with the MacBook Pro, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no drivers or external power. The lightweight aluminum case fits easily into a pocket, briefcase or laptop bag for connecting on the go.","https://images.icecat.biz/img/gallery/93890187_6787697977.jpg|https://images.icecat.biz/img/gallery/93890187_5077025809.jpg|https://images.icecat.biz/img/gallery/93890187_0672449823.jpg|https://images.icecat.biz/img/gallery/93890187_7616207589.jpg|https://images.icecat.biz/img/gallery/93890187_7883006207.jpg|https://images.icecat.biz/img/gallery/93890187_3518813451.jpg|https://images.icecat.biz/img/gallery/93890187_3263713330.jpg|https://images.icecat.biz/img/gallery/93890187_9198615057.jpg|https://images.icecat.biz/img/gallery/93890187_1908212849.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||||","","","","","","","","","Ports & interfaces","Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","USB Power Delivery: Yes","USB Power Delivery revision: 3.0","USB Power Delivery up to: 100 W","Network","Ethernet LAN (RJ-45) ports: 1","Ethernet LAN data rates: 10,100,1000 Mbit/s","Performance","Product colour: Grey","Hub interfaces: Thunderbolt 3, USB 3.2 Gen 1 (3.1 Gen 1) Type-A","LED indicators: Activity","Plug and Play: Yes","Housing material: Aluminium","Country of origin: Vietnam","Certification: FCC, WEEE","Power","Input current: 1.5 A","Power supply type: USB","Software","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability certificates: CE, REACH, RoHS","Weight & dimensions","Depth: 221 mm","Packaging data","Quantity per pack: 1 pc(s)","Package width: 140 mm","Package depth: 100.1 mm","Package height: 23.1 mm","Package weight: 100 g","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332264043","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 294.9 mm","Master (outer) case length: 134.9 mm","Master (outer) case height: 119.9 mm","Master (outer) case gross weight: 1.05 kg","Harmonized System (HS) code: 8517.62.0090","Other features","Cable length: 0.17 m","Maximum operating temperature: 45 °C"