"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32"
"","","93893306","","Tripp Lite","U421-20N-G2-RA","93893306","0037332266446|037332266446","USB Cables","1158","","","U421-20N-G2-RA USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 20 in. (0.5 m)","20240219215336","ICECAT","1","27561","https://images.icecat.biz/img/gallery/93893306_4722510836.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/93893306_4722510836.jpg","https://images.icecat.biz/img/gallery_mediums/93893306_4722510836.jpg","https://images.icecat.biz/img/gallery_thumbs/93893306_4722510836.jpg","http://objects.icecat.biz/objects/mmo_93893306_1708376007_1511_2184305.pdf","","Tripp Lite U421-20N-G2-RA USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 20 in. (0.5 m)","USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 20 in. (0.5 m)","Tripp Lite U421-20N-G2-RA USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 20 in. (0.5 m), 0.5 m, USB C, USB C, USB 3.2 Gen 2 (3.1 Gen 2), 10000 Mbit/s, Black","Tripp Lite U421-20N-G2-RA USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 20 in. (0.5 m). Cable length: 0.5 m, Connector 1: USB C, Connector 2: USB C, USB version: USB 3.2 Gen 2 (3.1 Gen 2), Maximum data transfer rate: 10000 Mbit/s, Connector contacts plating: Nickel, Product colour: Black","USB-C Cable Connects Devices for Charging or Transferring Data at 10 Gbps Speeds\nThis USB extension cable (M/F) is compatible with any device with a USB-C or Thunderbolt 3 port, including MacBook Pros, Chromebooks and Windows laptops. The USB-C cable supports USB 3.2 Gen 2 data transfer speeds up to 10 Gbps, which is twice as fast as USB 3.2 Gen 1. It is backward compatible with previous USB generations, so you can use it to connect legacy equipment.\n\nExtension Cable Connects Computers, Docks, Smartphones and Other USB-C Devices\nThis cable allows you more flexibility in placing devices in your home or workspace by adding 20 inches (0.5 meters) to their connections. For instance, you can extend the connection between your notebook computer and docking station, your Apple or Android device and wall charger or power bank, or an external hard drive and PC or tablet, to name just a few.\n\nPD Charging Cable Supports up to 60W for Syncing and Charging Mobile Devices\nThe Power Delivery cable provides power output up to 20V 3A (60W), which is sufficient for fast charging, syncing and powering most smartphones and other mobile devices.\n\nRight-Angle Plug Makes Connecting in Tight Spaces Easier\nA space-saving right-angle USB-C connector is easy to install in confined spaces, such as behind your computer or workstation. The right-angle construction also helps relieve strain on the cable and connector and prevents the cable from bending awkwardly.","https://images.icecat.biz/img/gallery/93893306_4722510836.jpg|https://images.icecat.biz/img/gallery/93893306_3830385441.jpg|https://images.icecat.biz/img/gallery/93893306_1713376875.jpg|https://images.icecat.biz/img/gallery/93893306_2158572739.jpg|https://images.icecat.biz/img/gallery/93893306_1937969776.jpg|https://images.icecat.biz/img/gallery/93893306_8381598734.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||","","","","","","","","","Features","Cable length: 0.5 m","USB version: USB 3.2 Gen 2 (3.1 Gen 2)","Connector 1: USB C","Connector 2: USB C","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector 1 form factor: Straight","Connector 2 form factor: Angled","Connector contacts plating: Nickel","Cable jacket material: Nylon/Polyvinyl Chloride (PVC)","Maximum data transfer rate: 10000 Mbit/s","Plug and Play: Yes","Country of origin: Vietnam","Certification: ROHS, REACH","Weight & dimensions","Cable diameter: 5.2 mm","Packaging data","Quantity per pack: 1 pc(s)","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 12.7 mm","Package weight: 40 g","Package type: Polybag","Logistics data","Master (outer) case width: 241.3 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 63.5 mm","Master (outer) case gross weight: 380 g","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332266443"