"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43"
"","","94809017","","TP-Link","ARCHER T3U NANO","94809017","6935364072667|6935364072674|0840030701542|840030701542","Network Cards","182","","","AC1300 Nano Wireless MU-MIMO USB Adapter","20231005155407","ICECAT","1","72300","https://images.icecat.biz/img/gallery/dfad30d841b3f176af09a51e544e1a27.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/dfad30d841b3f176af09a51e544e1a27.jpg","https://images.icecat.biz/img/gallery_mediums/dfad30d841b3f176af09a51e544e1a27.jpg","https://images.icecat.biz/img/gallery_thumbs/dfad30d841b3f176af09a51e544e1a27.jpg","http://objects.icecat.biz/objects/mmo_94809017_1657101461_7321_19967.pdf","http://objects.icecat.biz/objects/mmo_94809017_1657101447_863_9226.pdf","TP-Link AC1300 Nano Wireless MU-MIMO USB Adapter","USB 2.0,IEEE 802.11b/g/n 2.4 GHz, IEEE 802.11a/n/ac 5 GHz, 19.85 x 15.7 x 7.39 mm","TP-Link AC1300 Nano Wireless MU-MIMO USB Adapter, Wireless, USB, WLAN, Wi-Fi 5 (802.11ac), 1267 Mbit/s, Black","TP-Link AC1300 Nano Wireless MU-MIMO USB Adapter. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 1267 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product colour: Black","Tiny in Size,\nMightly in Performance\nAC1300 Nano Wireless MU-MIMO USB Adapter\n\nImmersive Experience with Dual Band Connection\nReceive WiFi signals on two separate bands for all your online needs. High-speed dual band WiFi up to 1300 Mbps means Archer T3U Nano is able to support all your online activities, from HD video streaming to lag-free online gaming and web surfing.\n\nBoosted Throughput with MU-MIMO\nArcher T3U Nano that supports MU-MIMO technology boosts the throughput and efficiency of the entire network when works with MU-MIMO routers, which provide multiple data streams simultaneously.\n\nAdvanced Security with WPA3\nThe latest Wi-Fi security protocol, WPA3, brings new capabilities to improve cybersecurity in personal networks. More secure encryption in Wi-Fi password safety and enhanced protection against brute-force attacks combine to safeguard your home Wi-Fi.\n\nMiniature Design Brings Infinite Convenience\nArcher T3U Nano is designed to be as convenient as possible. With its miniature size and sleek design, you can connect the nano adapter to any USB port and leave it there, whether you are traveling or at home.\n\nEasy Setup\nA friendly user interface on a CD for simple installation\n\nOperating System\nSupports operating systems include Windows 11/10/8.1/8/7, Mac OS 10.15 and earlier","https://images.icecat.biz/img/gallery/dfad30d841b3f176af09a51e544e1a27.jpg|https://images.icecat.biz/img/gallery/127865ff8da54e637ad2d47c67627b3d.jpg|https://images.icecat.biz/img/gallery/893c4f55b9ab77c732c9fddbcda88026.jpg|https://images.icecat.biz/img/gallery/211510c4e5dfc6921e1984e39a0b80b3.jpg","1000x1000|1000x1000|1000x1000|1000x1000","|||","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: USB","Interface: WLAN","USB version: 2.0","Network","Maximum data transfer rate: 1267 Mbit/s","Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","Wi-Fi: Yes","Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)","Frequency range: 2.4 - 5 GHz","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)","Modulation: 16-QAM, 64-QAM, 256-QAM, CCK, DBPSK, DQPSK, OFDM","Security algorithms: WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPA3, WPA3-SAE","Design","Internal: No","Component for: PC/Laptop","Product colour: Black","LED indicators: Status","Operating modes: Infrastructure mode","System requirements","Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 11, Windows 11 Enterprise, Windows 11 Enterprise x64, Windows 11 Home, Windows 11 Pro, Windows 11 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 x64","Mac operating systems supported: Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE, Federal Communications Commission (FCC), RoHS","Weight & dimensions","Width: 19.9 mm","Depth: 15.7 mm","Height: 7.39 mm","Packaging data","Package width: 138 mm","Package depth: 128 mm","Package height: 30 mm","Package weight: 10 g","Packaging content","Resource CD: Yes","Quick installation guide: Yes"