"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46"
"","","9608885","","EIZO","T2351W-GB","9608885","","Computer Monitors","222","","","T2351W-GB","20221030093244","ICECAT","","10220","https://images.icecat.biz/img/norm/high/9608885-2726.jpg","495x305","https://images.icecat.biz/img/norm/low/9608885-2726.jpg","https://images.icecat.biz/img/gallery_mediums/img_9608885_medium_1481634502_1356_14316.jpg","https://images.icecat.biz/thumbs/9608885.jpg","","","EIZO T2351W-GB computer monitor 23"" 1920 x 1080 pixels Full HD Touchscreen Black","T2351W-GB, 23"", 1920x1080, 16:9, 265cd/m2, 3000:1, 7.6kg, grey/black","EIZO T2351W-GB, 23"", 1920 x 1080 pixels, Full HD, 7 ms, Black","EIZO T2351W-GB. Display diagonal: 23"", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 7 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black","Multitouch Interface\nBoth intuitive and enjoyable to work with, multitouch lets you tap, scroll, drag, pinch, spin, etc. with your fingers instead of a mouse and keyboard. The multitouch interface is supported by Windows 7 and works with the growing number of multitouch applications compatible with this OS.\n\nMultitouch Experience\nRather than outfit a current desktop monitor with multitouch capabilities, EIZO designed the FlexScan T1751 as a multitouch monitor with a new cabinet design and a unique LaidBack stand. With this stand, the bottom of the monitor bezel rests on the desktop like a notebook PC and tilts back in six stages from 15° to 65°. When seated, this allows you to look almost directly down at the screen and comfortably touch it with your elbows resting on the desktop.\n\nOptimal Imaging Technology\nThis touch technology employs two optical sensors in the corners of the screen and detects very light touch from a bare or gloved hand and a touch pen. It has non-scratch surface made of reinforced glass with a hardness of 6 Mohs, the same hardness as titanium, to ensure it is durable enough to withstand use in schools and public access areas.\n\nPaper ModeThat Simulates Printed Paper\nDesigned to reduce eyestrain when reading documents or ebooks, Paper mode simulates the look of printed paper by raising the black level and lowering the contrast ratio. Preset Modes for Optimum Viewing In addition to Paper mode, several other preset modes are also available: Cinema, sRGB, Game, and two User modes for user-adjustable settings. Toggling between modes is done manually in the OSD menu or automatically by assigning a mode to a particular application with the bundled ScreenManager Pro for LCD software (Windows 7 and Vista compatible).\n\nPreset Modes for Optimum Viewing\nIn addition to Paper mode, several other preset modes are also available: Cinema, sRGB, Game, and two User modes for user-adjustable settings. Toggling between modes is done manually in the OSD menu or automatically by assigning a mode to a particular application with the bundled ScreenManager Pro for LCD software (Windows 7 and Vista compatible).\n\n10-Bit Gamma Correction\nThis technology ensures smooth, accurate color tones by converting the 8-bit PC data to 10-bit, assigning the ideal gamma values, then returning the data to 8-bit format for display.\n\nClearer and Sharper Images for Gaming\nGame mode activates two EIZO features called 'Power Resolution' and 'Power Gamma'. Power Resolution makes the details in both low and high resolution games look clearer and sharper. Power Gamma applies a special gamma curve to games and other animated images that amplifies the feeling of contrast to make them look more three dimensional. Other features that optimize the monitor's performance for gaming are a gray-to-gray response time of just 7 ms and an input lag of less than one frame.\n\nHDMI, DVI-D, and D-Sub Inputs\nDVI-D and D-Sub inputs allow connection to PCs with digital and analog graphics boards respectively. An HDMI input is also included for full HD connectivity with audio-visual devices such as gaming consoles and Blu-ray disc players.\n\nOptimized Brightness\nwo functions ensure stable brightness which is necessary for the proper display of color. The first is drift correction circuit that quickly stabilizes the brightness level after startup or coming out of power saving mode. The second is an ambient brightness sensor called ""Auto EcoView"" that detects changes in the ambient brightness and signals the backlight to adjust the screen brightness accordingly so it is never too dark or too bright.\n\nEnergy Efficiency Gauge\nA user-activated EcoView Index displays the level of power savings and equivalent amount of CO2 reduction compared to using the monitor without Auto EcoView activated and with the screen set at a brightness of 100%.","https://images.icecat.biz/img/norm/high/9608885-2726.jpg|https://images.icecat.biz/img/gallery/img_9608885_high_1472482632_0385_26430.jpg|https://images.icecat.biz/img/gallery/img_9608885_high_1472482632_3722_26430.jpg|https://images.icecat.biz/img/gallery/img_9608885_high_1472482632_6853_26430.jpg|https://images.icecat.biz/img/gallery/img_9608885_high_1472482633_0459_26430.jpg","495x305|588x419|306x434|600x393|316x439","||||","","","","","","","","","Display","Display diagonal: 23""","Display resolution: 1920 x 1080 pixels","Touchscreen: Yes","HD type: Full HD","Screen shape: Flat","Contrast ratio (typical): 3000:1","Display number of colors: 16.78 million colors","Response time: 7 ms","Aspect ratio: 16:9","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.0105 x 0.0105"" (0.266 x 0.266 mm)","Horizontal scan range: 31 - 81 kHz","Vertical scan range: 55 - 76 Hz","Viewable size diagonal: 23"" (58.4 cm)","Digital horizontal frequency: 15 - 68 kHz","Digital vertical frequency: 49 - 61 Hz","Display brightness: 265 cd/m²","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","Design","Product color: Black","Certification: TCO, ETEAT, CE, CB, TUV, FCC-B, VCCI-B, EPA, RoHS, WEEE, CCC, GOST-R","Ports & interfaces","HDMI: Yes","Number of upstream ports: 1","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","HDMI ports quantity: 1","Ergonomics","Wall mountable: No","Tilt angle range: 15 - 65°","On Screen Display (OSD): Yes","Plug and Play: Yes","Power","Power consumption (typical): 42 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Weight & dimensions","Weight (with stand): 16.8 lbs (7.6 kg)","Weight (without stand): 15 lbs (6.8 kg)","Other features","Full HD: Yes"