"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30" "","","97108","","HP","C7791D","97108","0829160962290|829160962290|0829160228105|829160228105|0829160139135|829160139135|0829160203027|829160203027|0829160139142|829160139142|0829160139159|829160139159|0829160139166|829160139166|0829160139173|829160139173|0829160139180|829160139180|0829160139197|829160139197|0829160139203|829160139203|0829160139210|829160139210|0829160139227|829160139227|0829160139234|829160139234|0829160139241|829160139241|0829160139258|829160139258|0829160139265|829160139265|0829160139272|829160139272|0829160139289|829160139289|0829160139296|829160139296|0829160488851|829160488851|0829160139302|829160139302|0829160139319|829160139319|0829160139326|829160139326|0829160139333|829160139333","Large Format Printers","230","Designjet","","Designjet 130nr","20230713005944","ICECAT","1","102621","https://images.icecat.biz/img/norm/high/97108-3031.jpg","800x375","https://images.icecat.biz/img/norm/low/97108-3031.jpg","https://images.icecat.biz/img/gallery_mediums/img_97108_medium_1480680878_396_2323.jpg","https://images.icecat.biz/thumbs/97108.jpg","","","HP Designjet 130nr large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm)","Designjet 130nr Printer","HP Designjet 130nr, 2400 x 1200 DPI, PCL 3, A1 (594 x 841 mm), 15.24 m, USB Type-A, 64 MB","HP Designjet 130nr. Maximum resolution: 2400 x 1200 DPI, Page description languages: PCL 3. Maximum print size: A1 (594 x 841 mm), Maximum roll length: 15.24 m. USB connector: USB Type-A. Internal memory: 64 MB, Processor frequency: 16 MHz. Dimensions (WxDxH): 1050 x 535 x 220 mm, Weight: 23 kg","Focus on your creativity and represent your ideas with convincing colours and photo-image quality that resist fading longer than traditionally developed photos. Do not limit yourself and work in all sizes up to A1+.\n\nFeatures\n\n- See vibrant images with brilliance, sharpness and realistic detail every time you print. Impressive photo-quality results are achieved with fade-resistant, dye-based HP inks providing rich colour depth, minimal dot visibility and uniform gloss.\n\n- Bring images to life with amazingly accurate colours which reproduce consistently from print to print. A built-in colour sensor enables automatic printhead alignment and automatic closed-loop color calibration ensures maximum colour consistency.\n\n- Save time and money as there’s no need to cut and paste or outsource with this multi-format printer. Print easily on a range of sizes and widths up to 625 mm and there is an automatic roll feeder and a rear paper path for thick media.","https://images.icecat.biz/img/norm/high/97108-3031.jpg|https://images.icecat.biz/img/gallery/img_97108_high_1472469267_694_26430.jpg","800x375|400x400","|","","","","","","","","","Printing","Colour: Yes","Maximum resolution: 2400 x 1200 DPI","Number of print cartridges: 6","Page description languages: PCL 3","Input & output capacity","Total number of input trays: 1","Paper handling","Maximum print size: A1 (594 x 841 mm)","Maximum roll length: 15.24 m","Roll paper: Yes","Ports & interfaces","USB port: Yes","USB connector: USB Type-A","USB 2.0 ports quantity: 1","Parallel ports quantity: 1","Performance","Internal memory: 64 MB","Processor frequency: 16 MHz","Weight & dimensions","Dimensions (WxDxH): 1050 x 535 x 220 mm","Weight: 23 kg","Other features","Line accuracy: ± 0.2%","Printing","Print head nozzles: 304","Paper handling","Maximum paper trays: 1","Other features","Acoustic pressure emissions: 50 dB"