"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48"
"","","97829557","","Tripp Lite","U360-007-INT","97829557","0037332272058|037332272058","Interface Hubs","243","","","U360-007-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters","20240219215724","ICECAT","1","21454","https://images.icecat.biz/img/gallery/711f951cc32e157a52f29253f558a089.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/711f951cc32e157a52f29253f558a089.jpg","https://images.icecat.biz/img/gallery_mediums/711f951cc32e157a52f29253f558a089.jpg","https://images.icecat.biz/img/gallery_thumbs/711f951cc32e157a52f29253f558a089.jpg","http://objects.icecat.biz/objects/mmo_97829557_1708376232_5521_4014393.pdf","","Tripp Lite U360-007-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters","7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters","Tripp Lite U360-007-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters, USB 3.2 Gen 1 (3.1 Gen 1) Mini-B, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Acrylonitrile butadiene styrene (ABS), 1.5 m","Tripp Lite U360-007-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Mini-B, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Power supply type: AC, Input voltage: 100 - 240 V, Input current: 1.5 A. Quantity per pack: 1 pc(s), Package width: 96.5 mm, Package depth: 180.3 mm. Included power plug types: AU, EU, UK, Cables included: USB Type-A to USB Type-B","USB-A Hub Connects 7 USB Peripherals to Your Computer, Laptop or Tablet\nThis USB mini hub connects up to seven USB peripherals to your computer, laptop, Ultrabook, Chromebook, tablet or other device with a USB-A port. It expands the potential of your device by connecting peripherals that can help you do your job faster, easier and better, such as flash drives, printers, barcode scanners, webcams, keyboards/mice, power meters and external hard drives for uploading and downloading important files.\n\nTransfers Data at Fast USB 3.2 Gen 1 Speeds\nAll seven USB ports transfer images, video and other data at speeds up to 5 Gbps, which is 10 times faster than USB 2.0. The USB ports are backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices.\n\nIdeal for Charging Multiple Mobile Devices\nThe included external power supply provides 12V 3A to be shared among all seven USB ports. Each port is capable of providing up to 1.5A for fast charging of your phone, tablet, music player and other mobile devices (2.4A for Apple devices). A white LED lets you know the hub is connected and ready.\n\nReady to Use Right Out of the Package\nThe plug-and-play USB hub connects to your computer via the included USB cable, saving you the expense and effort of buying extra cables. It requires no drivers or other software. The included power supply comes with international plug adapters that allow you to connect to almost any AC outlet. The slim housing fits easily into a pocket, briefcase or laptop bag, so you can set up your workstation anywhere.","https://images.icecat.biz/img/gallery/711f951cc32e157a52f29253f558a089.jpg|https://images.icecat.biz/img/gallery/cba359113e28c97bb84c4c8551c441f4.jpg|https://images.icecat.biz/img/gallery/31a7629eb36950fcf601c7e183c36f98.jpg|https://images.icecat.biz/img/gallery/824390ea80419b936b97b4e693af3026.jpg|https://images.icecat.biz/img/gallery/942b3c03cf6455f585502c00b7abd033.jpg|https://images.icecat.biz/img/gallery/acebeee04e02c24b4bfac33d0f49c42a.jpg|https://images.icecat.biz/img/gallery/8e726725a56d5fd8255a60a6dc36fca0.jpg|https://images.icecat.biz/img/gallery/ba2e6f02f93c4e24f78b549564f27441.jpg|https://images.icecat.biz/img/gallery/f7dc8e6a1fb27b45b3117ba79ca1c08c.jpg|https://images.icecat.biz/img/gallery/1677f480aeb52817313b41f7ca107e59.jpg|https://images.icecat.biz/img/gallery/58bbe00f0b6333dcfb5e44bc237ade1a.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||||||","","","","","","","","","Ports & interfaces","Ports quantity: 7","Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Mini-B","Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 7","Features","Data transfer rate: 5000 Mbit/s","Product colour: Black","Housing material: Acrylonitrile butadiene styrene (ABS)","LED indicators: Yes","Cable length: 1.5 m","Country of origin: China","Power","Power supply type: AC","Input voltage: 100 - 240 V","Input current: 1.5 A","AC input frequency: 50 - 60 Hz","Output voltage: 12 V","Output current: 3 A","Packaging data","Quantity per pack: 1 pc(s)","Package width: 96.5 mm","Package depth: 180.3 mm","Package height: 81.3 mm","Package weight: 450 g","Package type: Box","Packaging content","AC adapter included: Yes","Included power plug types: AU, EU, UK","Cables included: USB Type-A to USB Type-B","Operational conditions","Minimum operating temperature: -2 °C","Maximum operating temperature: 52 °C","Operating temperature (T-T): -2 - 52 °C","Operating temperature (T-T): 28.4 - 125.6 °F","Storage temperature (T-T): -20 - 56 °C","Operating relative humidity (H-H): 5 - 95%","Storage relative humidity (H-H): 5 - 95%","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE, Federal Communications Commission (FCC), REACH, RoHS, WEEE","Logistics data","Master (outer) case width: 210.8 mm","Master (outer) case length: 436.9 mm","Master (outer) case height: 200.7 mm","Master (outer) case gross weight: 4.99 kg","Products per master (outer) case: 10 pc(s)","Harmonized System (HS) code: 8517.62.0090"