"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37"
"","","99336777","","Tripp Lite","U325-010","99336777","0037332274571|037332274571","USB Cables","1158","","","U325-010 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 10 ft. (3 m)","20240312113737","ICECAT","1","24038","https://images.icecat.biz/img/gallery/173af0ee90687398a8344f5e45e874d0.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/173af0ee90687398a8344f5e45e874d0.jpg","https://images.icecat.biz/img/gallery_mediums/173af0ee90687398a8344f5e45e874d0.jpg","https://images.icecat.biz/img/gallery_thumbs/173af0ee90687398a8344f5e45e874d0.jpg","http://objects.icecat.biz/objects/mmo_99336777_1708376224_9463_4012265.pdf","","Tripp Lite U325-010 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 10 ft. (3 m)","USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 10 ft. (3 m)","Tripp Lite U325-010 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 10 ft. (3 m), 3 m, USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), 5000 Mbit/s, Black","Tripp Lite U325-010 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 10 ft. (3 m). Cable length: 3 m, Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5000 Mbit/s, Connector contacts plating: Nickel/Gold, Product colour: Black","USB Cable Connects USB Type-A Peripherals to Your Computer\nThis USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment, such as a patch bay or other USB peripherals, to your computer, laptop or other compatible device, such as a Chromebook or Microsoft Surface. Additionally, the U325-010 cable is recommended for use with U325-000-KP-BK, U325-000-KPA-BK and U325-001-KPA-BK USB couplers.\n\nSupports USB 3.0 Speeds for a Faster, More Efficient Signal\nThe U325-010 supports USB 3.0 data transfer rates up to 5 Gbps—10 times faster than USB 2.0. Its bi-directional data interface allows data to flow both directions simultaneously, increasing theoretical bandwidth by 10 times for efficient power and little wait-time. The U325-010 is also backward compatible with previous USB generations, so you can continue to use legacy USB 2.0 and USB 1.1 peripherals.\n\nFiltering EMI/RFI Line Noise and Eliminating Cable Strain Help Your Equipment Perform Better\nFoil and braid shielding blocks disruptive EMI (electromagnetic interference) and RFI (radio frequency interference) line noise that can disturb your electronics and inflict hardware damage or data loss. Integral strain relief gives the U325-010 extra flexibility, reduces stress and helps the cable move freely without cracking or breaking loose from the connector.","https://images.icecat.biz/img/gallery/173af0ee90687398a8344f5e45e874d0.jpg|https://images.icecat.biz/img/gallery/d68d67254c17de554a3c5d22d347b7dc.jpg|https://images.icecat.biz/img/gallery/d02ad799fe7aaf715e6552f03f6512a2.jpg|https://images.icecat.biz/img/gallery/6fb6d45581823fd05fe707bb03beac5a.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","Features","Cable length: 3 m","USB version: USB 3.2 Gen 1 (3.1 Gen 1)","Connector 1: USB A","Connector 2: USB A","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Nickel/Gold","Cable jacket material: Polyvinyl chloride (PVC)","Maximum data transfer rate: 5000 Mbit/s","Cable type: Round cable","Country of origin: China","Weight & dimensions","Cable diameter: 5.5 mm","Packaging data","Quantity per pack: 1 pc(s)","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 228.6 mm","Package weight: 130 g","Package type: Polybag","Sustainability","Sustainability compliance: Yes","Sustainability certificates: REACH, RoHS","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -20 - 60 °C","Logistics data","Harmonized System (HS) code: 8544.42.2000","Master (outer) case width: 406.4 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 457.2 mm","Master (outer) case gross weight: 1.27 kg","Products per master (outer) case: 10 pc(s)"