Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Core 2 Quad Q6600
Prozessorfamilie
Intel Core 2 Quad
Frontsidebus des Prozessors
1066 MHz
Pufferspeicher L2
8 MB
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
3072 MB
Interner Speichertyp
DDR2 SDRAM
Speichermedien
Kompatible Speicherkarten
18-i-1
Laufwerk
Festplattenkapazität
1000 GB
Festplatte Schnittstelle
Serial ATA
Festplatte Rotationsgeschwindigkeit
7200 RPM
Video
Video-Adapter
nVIDIA GeForce 8800 GT
Maximaler graphischer Speicheradapter
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
1783 MB
Audio
Audio-System
High Definition Audio 7.1
optisches Laufwerk
Optisches Laufwerk - Typ
Type of the optical drive
DVD±RW
Anzeige
Anzeige eingeschlossen
Betriebssystem/Software
Betriebssystem eingeschlossen
Windows Vista Home Premium Edition
Konnektivität
Anzahl IEEE 1394 / Firewire Schnittstellen
1
Anzahl USB 2.0 Anschlüsse
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
8
Anzahl VGA (D-Sub) Anschlüsse
1
Mikrofon, Line-In Anschluss
Line Out
Anzahl Ethernet LAN (RJ-45) Anschlüsse
1
DVI Port
Lautsprecher/Köpfhörer/Line-Out Anschluss
1
Netzwerk
Netzwerkfunktionen
Gigabit Ethernet
Gewicht u. Abmessungen
Breite
180 mm
Tiefe
441.5 mm
Höhe
Height of the product
367 mm
Technische Details
Gehäusetyp
List of types of chassis available and their expandability if applicable.