Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Core 2 Duo E2160
Prozessorfamilie
Intel Pentium Dual-Core
Frontsidebus des Prozessors
800 MHz
Pufferspeicher L2
1 MB
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Speichersteckplätze
Number and type of memory expansion slots; including connector and memory module descriptions
2 SODIMM
Interner Speichertyp
DDR2 SDRAM
Maximaler Hauptspeicher
2 GB
Speicherlayout
Describe how memory is plugged on the motherboard
2 x 1024 MB
Speichermedien
Kompatible Speicherkarten
5-in-1
Laufwerk
Festplattenkapazität
320 GB
Festplatte Rotationsgeschwindigkeit
7200 RPM
Video
Video-Adapter
Intel GMA 3100
Maximaler graphischer Speicheradapter
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
358 MB
Audio
Audio-System
High Definition Audio 7.1
optisches Laufwerk
Optisches Laufwerk - Typ
Type of the optical drive
DVD±RW
Anzeige
Anzeige eingeschlossen
Betriebssystem/Software
Betriebssystem eingeschlossen
Windows Vista Home Premium Edition
Konnektivität
Anzahl IEEE 1394 / Firewire Schnittstellen
1
Anzahl USB 2.0 Anschlüsse
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
6
Anzahl VGA (D-Sub) Anschlüsse
1
Mikrofon, Line-In Anschluss
Anzahl Ethernet LAN (RJ-45) Anschlüsse
1
Lautsprecher/Köpfhörer/Line-Out Anschluss
1
Netzwerk
Netzwerkfunktionen
Gigabit Ethernet
Drahtlose LAN Unterstützung
IEEE 802.11b/g
Gewicht u. Abmessungen
Breite
250 mm
Tiefe
200 mm
Höhe
Height of the product
60 mm
Technische Details
Gehäusetyp
List of types of chassis available and their expandability if applicable.