Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Mobile
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
Interner Speichertyp
DDR2
Laufwerk
Festplattenkapazität
20 GB
Speichermedien
Kompatible Speicherkarten
SD/MMC
Card reader integrated
Anzeige
Anzeigegröße (Diagonal)
8.9 "
Anzeigegerät - Beschreibung
Resolution of the display for the system
1024 x 600 Pixel
Camera
Kamera eingeschlossen
Kameraauflösung insgesamt (Megapixel)
1.3 MP
Konnektivität
Anzahl VGA (D-Sub) Anschlüsse
1
Anzahl Ethernet LAN (RJ-45) Anschlüsse
1
Anzahl USB 2.0 Anschlüsse
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.