| Taktrate Prozessor |
2000 MHz |
| Prozessorfamilie |
Intel Xeon X5335 Quad Core 2 GHz |
| Anzahl Prozessoren installiert |
1 pcs |
|
Prozessorerweiterung
|
|
Description of processor upgrades available for this product; including manufacturer; coined name; method where applicable; and optional phrase regarding future support
Up to 2 processors supported
|
|
Chipsatz
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Intel® 5000P chipset
|
| Frontsidebus des Prozessors |
1333 MHz |
|
Mehrere Prozessoren
|
|
Description of the multi-processor capabilities of the product; including dual or quad support and relevant supporting technologies
Upgradeable to quad or dual processing; Future upgradeable to Xeon® Series 5300 Quad-Core, or 5100 Dual-Core processors
|
|
Interner Cache
|
|
Actual internal (L1) cache memory, expressed in bytes
8 (2 x 4) (L2)
|
| Controller für Disksubsystem - Beschreibung |
Performance Models: HP Smart Array P400i/256MB BBWC Controller (RAID 0/1/1+0/5/6) Available upgrades: 512MB memory battery-backed write cache (BBWC) module for RAID 0/1/1+0/5/6; Base Models: HP Smart Array P400i/256MB Controller (RAID 0/1/1+0/5) Available upgrades: 512MB memory battery for battery-backed write cache (BBWC) module for RAID 0/1/1+0/5/6, or battery-backed write cache for RAID 0/1/1+0/5/6; Entry Models: HP Smart Array E200i/64MB Controller (RAID 0/1/1+0) Available upgrades: 128MB memory battery for battery-backed write cache (BBWC) module for RAID 0/1/1+0/5. |
| Festplatte |
No drives included; (4) drive bays active.; (6) bays supported with optional storage cable (PN 399546-B21) |
|
Festplattencontroller
|
|
Hard drive controller characteristics including type
HP Smart Array P400i/256MB BBWC Controller
|
|
Interner Speicher
|
|
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
|
| Maximaler Hauptspeicher |
32 GB |
| Interner Speichertyp |
PC2-5300 Fully Buffered DIMMs (DDR2-667); 4:1 interleaving; memory mirroring; online spare |
|
Speichersteckplätze
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
8 DIMM slots
|
|
Speichererweiterung
|
|
Memory upgrades for the product, including size, type, and expansion method
32 (8 x 4)
|
|
Optisches Laufwerk - Typ
|
|
Type of the optical drive
DVD-ROM/CD-RW Combo
|
|
Maximaler graphischer Speicheradapter
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
32 MB
|
| Video-Adapter |
ATI ES1000 |
| Grafikkartenauflösung |
1280 x 1024 x 16 M colors |
|
Video-RAM
|
|
Video RAM installed in this configuration; expressed in bytes and type of memory
32 MB video standard
|
| Videoauflösungen |
1280 x 1024 x 16M colors |
| Netzwerkfunktionen |
Two Embedded NC373i Multifunction Gigabit Server Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI and RDMA through optional ProLiant Essentials Licensing Kits |
| Weitere Anschlüsse |
Keyboard: 1; Mouse: 1; Serial: 1; Video: 1; USB 2.0 Ports: 2 rear, 1 front, 1 internal; Network RJ-45: 2; iLO 2 remote management port: 1 |
| Erweiterungssteckplätze |
Two PCI-Express expansion slots: (1) full-length, full-height slot; (1) low-profile slot; Front or rear accessible video port |
|
Netzteiltyp
|
|
State power supply (internal/external) type with which the product works
700 W, Optional (1+ 1 redundant) power supply
|
|
Verfügbarer Strom
|
|
Power availability of the system; expressed in watts and type of current
Rated Steady-State Power: 700 W
|
| Energiebedarf |
Input voltage 100 to 240 VAC, 50/60 Hz |
| Stromversorgungsfunktionen - Beschreibung |
700 W, Optional (1+ 1 redundant) power supply |
| Abmessungen B x T x H |
42.62 x 70.49 x 4.32 cm |
|
Gewicht
|
|
Produktgewicht (nett weight).
12470 g
|
| Temperaturbereich bei Lagerung |
-40-70 °C |
| Luftfeuchtigkeit (außer Betrieb) |
5-95 % |
| Luftfeuchtigkeit bei Betrieb |
10-90 % |
| Temperaturbereich bei Betrieb |
10 - 35 °C |
| Relative Luftfeuchtigkeit |
10-90 % |
| Luftfeuchtigkeit (außer Betrieb) |
5-95 % |
|
Konformität mit Industriestandards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
ACPI 1.0b Compliant; PCI 2.2 Compliant; WOL Support; Microsoft® Logo certifications; PXE Support; USB 1.1 and 2.0 Compliant
|
|
Kompatible Betriebssysteme
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® 2000 Server; Microsoft® Windows® Server 2003; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; Solaris 10 32/64-bit; VMware Virtualization Software
|
| Remote-Management-Software |
Integrated Lights-Out (iLO 2) Management 2 |
|
Managementfunktionen
|
|
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version"
HP Systems Insight Manager; SmartStart, ROM-Based Setup Utility (RBSU); Remote-Flash Redundant ROM; Integrated Management Log (IML); Server Health logging; Automatic Server Recovery-2 (ASR-2); System Insight Display (SID); Dynamic sector repairing and drive parameter tracking (with Smart Array controllers); Hot Spare Boot; Power Down Utility; Pre-Failure Warranty (covers processors, as well as SAS hard drives and memory)
|