Chipset for this configuration; expressed as manufacturer and coined name
Intel Q33 Express
Prozessor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Pentium Dual Core E2200
Prozessorfamilie
Intel Pentium Dual-Core
Frontsidebus des Prozessors
800 MHz
Pufferspeicher L2
1 MB
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Speichersteckplätze
Number and type of memory expansion slots; including connector and memory module descriptions
4 DIMM
Interner Speichertyp
DDR2 SDRAM
Speichermedien
Kompatible Speicherkarten
15-i-1
Laufwerk
Festplattenkapazität
320 GB
Festplatte Schnittstelle
Serial ATA
Festplatte Rotationsgeschwindigkeit
7200 RPM
Video
Video-Adapter
ATI Radeon HD 2350
Maximaler graphischer Speicheradapter
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
831 MB
Audio
Audio-System
High Definition Audio 7.1
optisches Laufwerk
Optisches Laufwerk - Typ
Type of the optical drive
DVD±RW DL
Lightscribe
Create silkscreen-quality disc labels direct from your PC with LightScribe: Just burn, flip, burn.
Anzeige
Anzeige eingeschlossen
Betriebssystem/Software
Betriebssystem eingeschlossen
Windows Vista Home Premium Edition
Betriebssystem/Software
Gebündelte Software
Microsoft® Works, Microsoft® Internet Explorer 7.0; Windows Mail; Adobe® Reader 8.0, Photosmart Essential, Windows Photo Gallery; Windows Media Player; Windows Movie Maker, Windows DVD Maker; CyberLink Power2Go 5.5; Muvee AutoProducer, Windows Media Center
Konnektivität
Anzahl IEEE 1394 / Firewire Schnittstellen
2
Anzahl USB 2.0 Anschlüsse
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
6
Anzahl PS/2 Anschlüsse
2
Anzahl VGA (D-Sub) Anschlüsse
1
Mikrofon, Line-In Anschluss
Anzahl Ethernet LAN (RJ-45) Anschlüsse
1
Lautsprecher/Köpfhörer/Line-Out Anschluss
1
Netzwerk
Netzwerkfunktionen
Gigabit Ethernet
Drahtlose LAN Unterstützung
IEEE 802.11b/g
Gewicht u. Abmessungen
Breite
175 mm
Tiefe
414 mm
Höhe
Height of the product
387 mm
Abmessungen B x T x H
175 x 414 x 387 mm
Gewicht
Produktgewicht (nett weight).
9600 g
Verpacken
Paketgewicht
14000 g
Technische Details
Gehäusetyp
List of types of chassis available and their expandability if applicable.