Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
300 cd/m²
Kontrastverhältnis
3000:1
Anzeigegröße (Diagonal)
22 "
Pixel Abstand
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.282 x 0.282 mm
Horizontale Scanbereich
30 - 83 kHz
Vertikaler Scan-Bereich
56 - 75 Hz
Betrachtung Winkel, horizontal
170 °
Betrachtung Winkel, vertikal
170 °
Längenverhältnis
16:9
Bildschirmauflösung
Anzeigegerät - Beschreibung
Resolution of the display for the system
1680 x 1050 Pixel
Audio
RMS eingestufte Energie
3 x 2 W
Konnektivität
Stromeingang
Energieverwaltung
Energieverbrauch
Amount of power used by this model; expressed in watts
50 W
Netzteiltyp
State power supply (internal/external) type with which the product works
AC 90~264 V
Energieverbrauch, Standby
1 W
Farbe
Produktfarbe
Schwarz
Gewicht u. Abmessungen
Breite
525.4 mm
Tiefe
230 mm
Höhe
Height of the product
439 mm
Gewicht
Produktgewicht (nett weight).
5820 g
Zertifikate
Plug&Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Zertifizierung
FCC-B, CE
Sicherheit
List of regulatory standards for all countries in which this product has been certified