Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Atom
Frontsidebus des Prozessors
533 MHz
Chipsatz
Chipset for this configuration; expressed as manufacturer and coined name
Intel 965GMS+ICH7M
Pufferspeicher L2
0.512 MB
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
Interner Speichertyp
DDR2
Maximaler Hauptspeicher
2 GB
Speicher, Clock-Geschwindigkeit
667 MHz
Laufwerk
Festplattenkapazität
80 GB
Speichermedien
Kompatible Speicherkarten
SD/MMC/MS/MSpro
Card reader integrated
Anzeige
Anzeigegröße (Diagonal)
10 "
Monitor
Wide LED
Anzeigegerät - Beschreibung
Resolution of the display for the system
1024 x 600 Pixel
Video
Video-Adapter
UMA
Audio
Zahl der eingebauten Lautsprecher
2
Camera
Kamera eingeschlossen
Kameraauflösung insgesamt (Megapixel)
1.3 MP
Konnektivität
Anzahl VGA (D-Sub) Anschlüsse
1
Anzahl Ethernet LAN (RJ-45) Anschlüsse
1
Anzahl USB 2.0 Anschlüsse
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.