The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900 MHz
Audio
FM Radio
Polyphonic Ring
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Spielbare Formate
MIDI
Musikspieler
Polyphonic Ring Quantität
24
Farbe
Produktfarbe
Schwarz
Gewicht u. Abmessungen
Gewicht
Produktgewicht (nett weight).
68 g
Abmessungen B x T x H
114 x 9 x 47 mm
Breite
114 mm
Tiefe
9 mm
Höhe
Height of the product
47 mm
Energieverwaltung
Gesprächszeit
5 Stunden
Bereitschaftszeit
300 Stunden
Batterieleistung
750 mAh
Telefoneigenschaften
Smartphone
Wecker
Kalender
Formfaktor
Description of characteristics; and/or size of the product; included by type.