This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
Kontrastverhältnis
10000:1
Anzeigehelligkeit
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
Description of the functions of the Handheld Remote Control
Energieverwaltung
Energieverbrauch
Amount of power used by this model; expressed in watts
450 W
Energiebedarf
230V
Energieverbrauch, Standby
2 W
Gewicht u. Abmessungen
Abmessungen B x T x H
1260x820x130 mm
Gewicht
Produktgewicht (nett weight).
48500 g
Abmessungen, metrisch (B x T x H) mit Standfuß
1260x870x420 mm
Zertifikate
Plug&Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"