Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
512 MB
Graphikadapter Speichertyp
GDDR5-SDRAM
Datenbreite
256 Bit
Speicher, Clock-Geschwindigkeit
900 MHz
Memory bandwidth (max)
76.8 GB/s
Prozessor
Graphischer Prozessor
ATI Radeon HD 4870
Taktrate Prozessor
750 MHz
Stream processors
480
Shader clock
850 MHz
Konnektivität
Standardkonnektivität
PCI Express 2.0
Video-Eingang
DVI Port
1
Konnektivität
Anzahl DVI-I Anschlüsse
2
Video
DirectX Version
10.1
HDMI
Full-HD
Schattierer Model Version
4.0
OpenGL Version
2.0
Doppel-DVI
TV-out
TV-IN Port
Technische Details
Mac-Kompatibilität
Maximale Auflösung
2560 x 1600 Pixel
Datenübertragungsrate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations