| Respons tid |
5 ms |
|
Skærmklarhed
|
|
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
300 cd/m²
|
| Typisk contrast ratio |
800:1 |
| Skærmdiagonal |
17 " |
| Skærm |
TFT LCD |
| Antal af farver |
16.7 M |
| dot pitch (HxV) |
0.264 mm |
| Horizontal scan range |
31 - 81 KHz |
| Vertical scan range |
56.3 - 75 Hz |
| Viewable size, horizontal |
338 mm |
| Viewable size, vertical |
270 mm |
| Betragtningsvinkel (vandret) |
160 ° |
| Betragtningsvinkel (lodret) |
160 ° |
|
Skærmopløsning
|
|
Resolution of the display for the system
1280 x 1024 Pixels
|
| VGA (D-Sub) porte antal |
1 |
|
| Strømforbrug (standby) |
1.5 W |
|
Strømforbrug
|
|
Amount of power used by this model, expressed in watts maximum
40 W
|
|
Strømforsyning, type
|
|
State power supply (internal/external) type with which the product works
AC 100 - 240 V, 50/60 Hz
|
| Strømforbrug (off) |
1 W |
| Farve på produkt |
Sølv |
| Dimensioner (W x D x H) med stand |
393 x 182 x 377 mm |
| Produkvægt (+ holder) |
4600 g |
|
Plug and play
|
|
Indicates whether this PC product support the "plug and play" (plug and play= Hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration)
|
| Godkendelser |
ISO 13406-2, UL, EN60950, EN - 55022, MPR 1990, CSA, CB, TUV-GS, FCC-B, CE, TCO03 |
| Hældning |
-5 - 20 ° |
| VESA beslag |
VESA 75 mm |
|