IceCat.biz cool in catalogues.
Søg
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  Vis alle >> Land Sprog: Dansk

Start > GPS/navigators > Adapt 8717568400266

AD-350 Bluetooth GPS Receiver

Mærke: Adapt
Produktkode: 8717568400266
EAN/UPC-kode:
Kategori: GPS/navigators 
På markedet siden: 19 Jan 2008
Info modified on: 19 Aug 2008 17:22:07
8717568400266 Adapt

10k

Specs
Alternativer
Options
GPS type
Marin
Sport
Udendørs
Geocaching
I bil
Fly
Cykel/Scooter
GPS ydelse
GPS-modtager L1, 1575.42MHz
Formfaktor PDA
Acquisition times - cold 30 s
Acquisition times - warm 28 s
GPS accuracy - position 5m CEP; 10m 2D, RMS
DGPS accuracy - velocity <515 m/s
GPS accuracy - velocity 0.1m/sec
Updaterings rate 1 Hz
Acquisition times - hot 1 s
Antenne type Built-in
Fibre channel-protokoller NMEA-0183 - GGA, GSA, GSV, RMC
Tilslutning
Bluetooth
Bluetooth version 2.0+EDR
Strømstyring
Batteri levetid 17 h
Batteri teknologi Lithium-Ion
Kapacitet 950 mAh
Output Voltage 5.3 V
Miljømæssige betingelser
Operationel temperatur -10 - 60 °C
Lager-temperatur - 20 - 85 °C
Vægt & dimensioner
Dimensioner (W x H xD) 77.05 x 46.1 x 19.5 mm
Vægt 60 g
Farve
Farve på produkt Sort
Lager medie
Secure Digital (SD) support
Operativ system/software
Europæisk Basemap
Management muligheder
Indikationer 4
18 priser, fra €34.63  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box