| Digital video capture hastighed |
30 fps |
| Maks opløsning |
640 x 480 Pixels |
| Panel-opløsning |
640 x 480 - 160 x 120 Pixels |
| Betragtningsvinkel (vandret) |
48 ° |
| Farve |
 |
| Kamera shutter hastighed |
2 - 1/12500 s |
|
Linse System
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
4.0 mm, F1.2, iris, CS
|
| Billedsensor |
RGB CCD |
| Optical sensor størrelse |
1/4 " |
| Fokus |
0.5 mm |
| Interface til videooptagelse |
1 alarm in + 1 out |
| Interface porte |
RJ-45 |
| Flash-hukommelse |
4 MB |
| Intern hukommelse |
16 MB |
| Netværk features |
10Base-T/100Base-TX Ethernet (RJ-45) |
|
|
Understøttede netværksprotokoller
|
|
Network protocols tested as compatible with this product
IPv4/v6, HTTP, TCP, QoS, RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, ICMP DHCP, UPnP, Bonjour, ARP, DNS, DynDNS, SOCKS
|
| Kompremering |
JPEG & MPEG-4 |
| Minimumsbelysning |
1 Lux |
|
Kompatible operativsystemer
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP, 2000, NT4.0, ME, 98, Linux Mac OS X
|
| Vægt |
305 g |
| Dimensioner (W x H xD) |
88 x 158 x 38 mm |
| Strøm krav |
7-20 V DC |
| Strømforsyning |
7 W |
| Operationel temperatur |
5 - 45 °C |
| Relativ luftfugtighed |
20-80 % |
|