| Max. dataoverførselshastighed |
0.054 Gbit/s |
| Connection teknologi |
Kabel |
| Netværk features |
Ethernet LAN, Wireless LAN |
| Supports ISDN connection |
 |
| Switching protocol |
Ethernet |
| Routing protocol |
RIP |
| Data link protocol |
Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g |
| Management protocols |
HTTP |
|
Understøttede netværksprotokoller
|
|
Network protocols tested as compatible with this product
TCP/IP, AppleTalk, PPTP, UDP/IP, PPPoE
|
|
Kablingsteknologi
|
|
Type of cable technology performance, including the fiber or cable type
10Base-T, 100Base-TX
|
| Trådløst LAN |
 |
| Supports ADSL connection |
 |
| Interface porte |
4x 10/100 Ethernet |
| Authentication metode |
SSID |
| Security algorithm supporteret |
64/128-bit WEP |
|
| VPN support |
1 x RJ-45 4 x Ethernet 10Base-T/100Base-TX RJ-45 1 x Radio-Ethernet |
|
Kompatible operativsystemer
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows 95, Linux, Microsoft Windows NT, MacOS 9.x, Microsoft Windows 98/ME, MacOS 8.x, MacOS X 10.x, Microsoft Windows 2000 / XP
|
| Kompabilitets information |
UPnP |
|
Overholdelse af branchestandarder
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.11b, IEEE 802.11g
|
| Indikationer |
Link activity, power, link OK, 100M device connected |
| Kabler inkluderet |
 |
|