Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
300 cd/m²
Typisk contrast ratio
700:1
Skærmdiagonal
22 "
Skærm
LCD
Antal af farver
0.282 M
dot pitch (HxV)
0.282 x 0.282 mm
Horizontal scan range
30 - 82 kHz
Vertical scan range
50 - 76 Hz
Betragtningsvinkel (vandret)
170 °
Betragtningsvinkel (lodret)
160 °
display area (HxV)
473.76 x 296.1 mm
Videoindgangs-impedans
75 Ohm
Display resolution
Skærmopløsning
Resolution of the display for the system
1680 x 1050 Pixels
Båndbredde
Båndbredde
0.165 GHz
Tilslutning
VGA (D-Sub) porte antal
1
Video
Videoindgangsstik
Physical description of the video input socket type
D-Sub
Strømstyring
Strømforbrug (standby)
2 W
Strømforbrug
Amount of power used by this model, expressed in watts maximum
49 W
Farve
Farve på produkt
Sølv/Sort
Miljømæssige betingelser
Relativ luftfugtighed
20 - 90 %
Lager-temperatur
-20 - 60 °C
Operationel temperatur
5 - 40 °C
Storage luftfugtighed
10 - 90 %
Vægt & dimensioner
Dimensioner (W x D x H) med stand
518.26 x 169.57 x 422.45 mm
Produkvægt (+ holder)
5800 g
Sikkerhed
Kensington cable lock slot
Kensington
Godkendelser
Plug and play
Indicates whether this PC product support the "plug and play" (plug and play= Hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration)
Overholdelse af branchestandarder
List of characteristics that describe methods of compliance to industry-defined standards for the product