IceCat.biz cool in catalogues.
Søg
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  Vis alle >> Land Sprog: Dansk

Start > cooking heaters > Bestron DGL30

grill/oven

Mærke: Bestron
Produktkode: DGL30
EAN/UPC-kode: 8712184014163
Kategori: cooking heaters 
På markedet siden: 21 Aug 2007
Info modified on: 19 Aug 2008 17:22:07
DGL30 Bestron
71k

Specs
Alternativer
Options
Ovn
Interior capacity 26 L
Ovn type Electric
Inkluderet ovn
Grill
Justerbar termostat
Termostat rækkevide 250 °C
Tekniske detaljer
Residual heat indicator
Timer Mekanisk
Type Electric
Nem at rengøre
Strøm 1600 W
Strømstyring
Frekvens 50 Hz
Input Voltage 230 V
Farve
Farve på produkt Sort
Vægt & dimensioner
Dimensioner (W x H xD) 515 x 315 x 355 mm
Bredde 515 mm
Dybde 315 mm
Højde 355 mm
7 priser, fra €57.39  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box