| Maks opløsning |
300 x 600 DPI |
|
Printteknologi
|
|
Indicates the method used to print by this product
Dye-sublimation
|
| Standard media størrelser |
148 x 100mm - [Easy Photo Pack E-P50, Easy Photo Pack E-P100, Easy Photo Pack E-P25BW] 119 x 89mm - [Easy Photo Pack E-L50, Easy Photo Pack E-L100] 86 x 54mm - [Easy Photo Pack E-C25 ] 86 x 54mm - [Easy Photo Pack EC-25L] |
| Photo paper |
 |
| Interface til videooptagelse |
USB B |
| Direkte print |
 |
| PictBridge - beskrivelse |
 |
| Netværk features |
WiFi IEEE 802.11b |
| Kompatible memory cards |
Compact Flash, Memory stick, Memory Stick Pro, Memory Stick Pro Duo, Memory Stick Duo, Microdrive, miniSD card, mini SDHC, Multimedia, SD, SDHC, RS-MMC, xD-Picture |
|
| Ahead Nero Suite 6 |
ZoomBrowser EX, Easy-PhotoPrint, ImageBrowser |
|
Kompatible operativsystemer
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
-Mac OS X v10.2 - v10.4; -Windows 2000 SP4 / XP ( SP1-2);
|
| Dimensioner (W x H xD) |
199 x 176.7 x 113.3 mm |
| Vægt |
2055 g |
| Mac kompabilitet |
 |
| Skærm |
LCD |
| Skærmdiagonal |
2.5 " |
|
Strømforbrug
|
|
Amount of power used by this model, expressed in watts maximum
70 W
|
| Strømforbrug (standby) |
4 W |
| Operationel temperatur |
5 - 40 °C |
| Relativ luftfugtighed |
20-80 % |
|