| Farve |
 |
| Maximum print størrelse |
100 x 150 mm |
| Maks opløsning |
9600 x 2400 DPI |
| Print hastighed (sort, normal kvalitet, A4) |
 |
| Numre af print cartridges |
1 pcs |
|
Printteknologi
|
|
Indicates the method used to print by this product
Inkjet
|
| Type |
CLI-36 |
| Print hoved |
FINE |
|
Kapacitet i automatisk dokumentføder
|
|
Number of sheets this product can hold in its ADF tray, expressed in sheets
20 sheets
|
| Standard media størrelser |
10 x 15cm, 10 x 18cm,54 x 86mm |
| Glossy paper |
 |
| Mac kompabilitet |
 |
| Minimum system krav |
-Windows ® XP, 2000 Professional -400 MB HD -CD-ROM -800x600 |
| RAM hukommelse |
128 MB |
| Minimum processor |
Pentium ® II 300 MHz |
| Minimum harddisk-plads |
400 MB |
| Kompatible memory cards |
CompactFlash ®, Microdrive, Smart Media®, Memory Stick®, Memory Stick Pro™, SD Memory Card ®, MultiMediaCard™(V3.31) |
|
Kompatible operativsystemer
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
-Windows XP SP1,SP2/Windows 2000 Professional SP2, SP3, SP4 -Mac OS X v.10.2.8 - v.10.4
|
|
| Mindste systemkrav til Macintosh |
-Mac OS X v.10.2.8 -Safari -Intel ® PowerPC G3, G4, G5 -128 MB RAM -250 MB HD -CD-ROM -800x600 |
| Infrarød data port |
 |
| Interface til videooptagelse |
USB 2.0, Bluetooth 1.2, IrDA 1.2 |
| Direkte print |
 |
| Bluetooth |
 |
| PictBridge - beskrivelse |
 |
| Skærm |
LCD, 2.5" (6.3cm) TFT, 230,400 pix |
| Skærmdiagonal |
2.5 " |
|
Skærmopløsning
|
|
Resolution of the display for the system
230.400 Pixels
|
| Strøm krav |
AC 100-240V, 50/60Hz |
|
Strømforbrug
|
|
Amount of power used by this model, expressed in watts maximum
13 W
|
| Strømforbrug (standby) |
1.7 W |
| relativ luftfugtighed |
10-90 % |
| Anbefalet Operating Temperature Range |
5-35 °C |
|
Lydtryk
|
|
Level of sound pressure per ISO 9296, an operator would observe while system is in active/printing mode, expressed in decibels
38 dB
|
| Dimensioner (W x H xD) |
226 x 225 x 82 mm |
| Vægt |
2200 g |
| Print farver |
CMYK |
| Media vægt (tray 1) |
270 g/m² |
| Ahead Nero Suite 6 |
Easy-PhotoPrint |
|