| Farve |
 |
| Maximum print størrelse |
A3 (297 x 420 mm) |
| Maks opløsning |
4800 x 2400 DPI |
| Print hastighed (sort, normal kvalitet, A4) |
4.7 ppm |
| Print hastighed (farve, normal kvalitet, A4) |
4.4 ppm |
| Numre af print cartridges |
8 pcs |
|
Printteknologi
|
|
Indicates the method used to print by this product
Inkjet
|
| Print hoved |
8-ink FINE print head w 2 pl Micro-Nozzles |
|
Udskrivning uden kant
|
|
Indicates whether this product is capable of printing borderless photos, and what size
Photo Paper Pro (A3+, A3, A4 & 10 x 15cm), Photo Paper Plus Glossy (A3+, A3, A4, 13 x 18cm & 10 x 15cm), Photo Paper Plus Semi Gloss (A3+, A3, A4 & 10 x 15cm), Glossy Photo Paper (A3+, A3, A4, 10 x 15cm), Matte Photo Paper (A3, A4)
|
| Standard Input Kapacitet |
150 sheets |
| Standard media størrelser |
Sheet feeder: A3+, A3, B4, A4, B5, A5, Letter, Legal, 25 x 30cm (10 x 12 in), 20 x 25cm (8 x 10 in), 13 x 18cm, 10 x 15cm Front feeder: 36 x 43cm (14 x 17 in) |
| Afspilningsmedie |
Plain Paper, Envelopes, Fine Art Paper "Photo Rag™", Fine Art Paper Premium Matte, Photo Paper Pro (PR-101), Photo Paper Plus Glossy (PP-101), Photo Paper Plus Semi-gloss (SG-101), Glossy Photo Paper (GP-401), Glossy Photo Paper "Everyday Use" (GP-501), Matte Photo Paper (MP-101), High Resolution Paper (HR-101N), Transparency (CF-102), T-shirt Transfer (TR-301), Photo Stickers (PS-101), Super White Paper (SW-201), Other Fine Art Paper |
| Mac kompabilitet |
 |
| Minimum system krav |
USB CD-ROM |
| Minimum harddisk-plads |
300 MB |
|
|
Kompatible operativsystemer
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP, Windows 2000, Windows Me, Windows 98 Mac OS X v10.2.8
|
| Infrarød data port |
 |
| Interface til videooptagelse |
USB 2.0 |
| Direkte print |
 |
| Bluetooth |
 |
| PictBridge - beskrivelse |
 |
| Interface porte |
USB |
|
Strømforsyning, type
|
|
State power supply (internal/external) type with which the product works
100~240V
|
|
Strømforbrug
|
|
Amount of power used by this model, expressed in watts maximum
20 W
|
| Strømforbrug (standby) |
1.8 W |
| Relativ luftfugtighed |
10-90 % |
| Operationel temperatur |
5 - 35 °C |
| Operating acoustic emission |
37 dB |
| Bredde |
660 mm |
| Dybde |
354 mm |
|
Højde
|
|
Height of the product, expressed in centimeters
191 mm
|
| Dimensioner (W x H xD) |
660 x 354 x191 mm |
| Vægt |
13500 g |
| DVD/CD printing |
 |
| Two-sided printing media |
Super White Paper/plain paper A3+, A3, A4, B5, A5, Letter & 13 x 18cm (Windows) |
| Media vægt (tray 1) |
64 - 105 g/m², 270 g/m² |
| Ahead Nero Suite 6 |
Windows: Easy-PhotoPrint Pro, Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, Easy-PrintToolBox, CD-LabelPrint. Mac: Easy-PhotoPrint Pro, Easy-PhotoPrint , CD-LabelPrint |
| Duplex printing |
 |
|