| Connection teknologi |
Trådløs |
| Interface porte |
RCA Audio Jacks RCA Video S-Video Component Video Optical Digital Audio (supp. 5.1) Coax Digital Audio |
| Netværk features |
Wireless LAN, Wired 10/100 LAN |
|
Dataoverførselshastighed
|
|
Rate at which data can be transferred MC, expressed in units per second; may vary on network configurations
54 Mbit/s
|
| Frekvensbånd |
2.4 - 2.5 GHz |
| Security algorithm supporteret |
Hardware-based WEP, WPA-PSK |
| Antenne type |
Swivel-Type Monopole |
| Video compression formater |
MPEG1, MPEG2, MPEG4, XVID, AVI |
| Audio compression formater |
MP3, WAV, AIFF, WMA, Ogg Vorbis |
| Supporteret image formater |
JPEG, JPEG2000, BMP, PNG, TIFF, GIF |
|
| Kompatible memory cards |
SD, MMC, Compact Flash((Type I & II), Memory stick |
|
Strømforbrug
|
|
Amount of power used by this model, expressed in watts maximum
25 W
|
|
Overholdelse af branchestandarder
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, IEEE 802.11b
|
| Lager-temperatur |
-25-55 °C |
| Operationel temperatur |
0 - 45 °C |
| Relativ luftfugtighed |
10-95 % |
| Fibre channel-protokoller |
TCP/IP HTTP DHCP/Static IP Address |
| Farve på produkt |
Sølv |
|