| Interface til videooptagelse |
USB 2.0, Ethernet, Wi-Fi |
| Connection teknologi |
Trådløs |
| Impedens |
50 Ohm |
| Interface porte |
HDMI Coax digital audio Optical digital audio Composite audio & video S-video SCART USB Ethernet 10/100 (RJ-45) |
| Data Transfer Rate (min/max) |
WLAN: 54 Mbps |
| Netværk features |
Fast Ethernet, Wireless LAN |
|
Dataoverførselshastighed
|
|
Rate at which data can be transferred MC, expressed in units per second; may vary on network configurations
480 Mbit/s
|
| Security algorithm supporteret |
WPA-PSK, 64/128-bit WEP |
| Frekvensbånd |
2.4 - 2.5 GHz |
| Antenne gain level |
2 dBi |
| Antenne type |
External |
| Video compression formater |
WMV9, MPEG1, MPEG2, MPEG4, Xvid, AVI, QuickTime |
| Supporteret undertekst formater |
SRT |
|
| Audio compression formater |
MP3, WAV, WMA, Ogg Vorbis, AIFF |
| Supporteret image formater |
JPEG, TIFF, JPEG2000, BMP, PNG, GIF |
| Dimensioner (W x H xD) |
286 x 425 x 38 mm |
| Vægt |
2500 g |
|
Strømforbrug
|
|
Amount of power used by this model, expressed in watts maximum
10 W
|
| Strøm krav |
100 - 240V, 50/60Hz, 0.5A |
|
Overholdelse af branchestandarder
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, IEEE 802.11b
|
| Godkendelser |
FCC, CSA, CE |
| Relativ luftfugtighed |
10-95 % |
| Lager-temperatur |
-25-55 °C |
| Operationel temperatur |
0 - 45 °C |
| Fibre channel-protokoller |
TCP/IP, UPnP AV 1.0, DHCP |
|