| CPU clock speed |
2000 MHz |
| Processor familie |
Intel Xeon E5335 Quad Core 2 GHz |
| Antal processorer |
1 pcs |
|
Processoropgradering
|
|
Description of processor upgrades available for this product, including manufacturer, coined name, method where applicable, and optional phrase regarding future support
Kan opgraderes til 2 processorer
|
|
Chipsæt
|
|
Chipset for this configuration, expressed as manufacturer and coined name
Intel® 5000P chipsæt
|
| Processor front side bus |
1333 MHz FSB |
|
Flere processorer
|
|
Description of the multi-processor capabilities of the product, including dual or quad support and relevant supporting technologies
Kan opgraderes til 2 processorer
|
|
Intern cache
|
|
Actual internal (L1) cache memory, expressed in bytes
8 MB (2 x 4 MB) Level 2 cache
|
| Hard disk rotation speed |
Ikke relevant |
| Disk-subsystem-controller |
Performance-modeller: HP Smart Array P400/512MB BBWC controller (RAID 0/1/1+0/5/6); Basismodeller: HP Smart Array P400/256 MB controller (RAID 0/1/1+0/5) Opgraderinger: 512 MB battery-backed write cache (BBWC) eller enkelt batteri til RAID 0/1/1+0/5/6; Startmodeller: HP Smart Array E200/64 MB controller (RAID 0/1/1+0) Opgraderinger: 128 MB battery-backed write cache (BBWC) til RAID 0/1/1+0/5 |
| Hard disk type |
Ingen harddisk i standardkonfigurationen |
|
Harddisk-controller
|
|
Hard drive controller characteristics including type
HP Smart Array P400/256 MB BBWC controller
|
| Intern hukommelse |
2 GB (2 x 1 GB) standardhukommelse |
| Maximum intern hukommelse |
32 GB |
| Intern hukommelse, teknologi |
PC2-5300 Fully Buffered DIMM'er (DDR2-667) med mulighed for 4:1 og 2:1 interleaving (interleaving kræver identiske DIMM'er) |
|
Hukommelsessokler
|
|
Number and type of memory expansion slots, including connector and memory module descriptions
8 DIMM-sokler
|
|
Hukommelsesopgradering
|
|
Memory upgrades for the product, including size, type, and expansion method
32 (8 x 4)
|
|
Optisk drevtype
|
|
Type of the optical drive
Cd-rw/dvd-rom kombinationsdrev
|
| Maksimum hukommelse grafikkort |
32 MB |
| graphics accelerator |
Integreret ATI ES1000 |
| Grafik-subsystem, skærmkortopløsning |
1280 x 1024 x 16 M farver |
| Skærmopløsning - beskrivelse |
1280 x 1024 x 16 M farver |
|
Skærm-RAM
|
|
Video RAM installed in this configuration, expressed in bytes and type of memory
32 MB SDRAM Video Memory
|
| Netværk features |
To integrerede NC373i multifunktions Gigabit-serveradaptere med TCP/IP Offload Engine, inklusiv understøttelse af Accelerated iSCSI og RDMA via ProLiant Essentials-licenskit (tilbehør) |
| Interface porte |
Seriel - 1; pegeenhed (mus) - 1; grafik - 1; tastatur - 1; VGA - 2 (1 foran, 1 bagpå); Netværk RJ-45 - 2; iLO 2-port til fjernadministration - 1; USB 2.0 porte - 5 (2 foran, 2 bagpå, 1 internt) |
| Udvidelsessokler |
Fire ledige PCI-Express-sokler, blandede PCI-X/PCI-Express konfigurationer fås som tilbehør |
|
Strømforsyning, type
|
|
State power supply (internal/external) type with which the product works
800 watt, CE-mærket (hot-plug redundant vekselstrømsforsyning)
|
|
Strømforsyning
|
|
Power availability of the system, expressed in watts and type of current
800/850/1000 W
|
| Strøm krav |
100 til 132 VAC, 200 til 240 VAC; 50/60 Hz |
| Strøm management |
800 watt, CE-mærket (hot-plug redundant vekselstrømsforsyning) |
| Dimensioner (W x H xD) |
44,54 x 66,07 x 8,59 cm |
| Vægt |
20410 g |
| Lager-temperatur |
-30° til 60° C |
| relativ luftfugtighed |
5 til 95% |
| Relativ luftfugtighed |
10 til 90% |
| Operationel temperatur |
10° til 35° C |
| Storage luftfugtighed |
5 til 95% |
| Relativ luftfugtighed |
10 til 90% |
|
Overholdelse af branchestandarder
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
Overholder ACPI 2.0; Overholder PCI 2.2; WOL understøttelse; Microsoft® Logo certificeringer; Understøtter USB 2.0
|
|
Kompatible operativsystemer
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® Server 2000; Microsoft® Windows®; Server 2003; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; SCO UnixWare, OpenServer; VMware Virtualization Software; Solaris 10 32/64-bit
|
|
Administrationsfunktioner
|
|
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version
HP Systems Insight Manager; SmartStart; Management Agent; Redundant ROM; Remote Flash ROM; ROM-baseret Setup Utility (RBSU); Integrated Management Log; Automatic Server Recovery (ASR); Dynamisk reparation af sektorer (med Smart Array-controller); Sporing af drevparametre (med Smart Array-controller); Hot Spare Boot; Pre-Failure garanti (dækker processorer, SAS-harddiske og hukommelse)
|