| Kameraopløsning i alt (megapixel) |
7.1 MP |
| Maks opløsning |
3072 x 2304 Pixels |
| Image kvalitet |
3072 x 2304, 3072 x 2048 (3:2), 2592 x 1944, 2048 x 1536, 1800 x 1200 (3:2), 1920 x 1080 (16:9), 1280 x 960 |
| Image stabilizer |
 |
| Digital zoom |
4.2 x |
| Optisk zoom |
12 x |
|
Linse System
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
SCHNEIDER-KREUZNACH VARIOGON
|
| Digital SLR |
 |
| Focal length |
2.8-4.8 mm |
| 35 mm camera lens equivalent |
36-432 mm |
| Billedsensor |
CCD |
| Kameras effektive opløsning |
7400000 Pixels |
| Optical sensor størrelse |
1/2.5 " |
| Fokus |
TTL |
| Auto focus |
 |
| Macro focusing range (tele) |
0.6-1.3 m |
| Macro focusing range (wide) |
0.12-0.6 m |
| Auto Mode focusing range (tele) |
1.2- ∞ m |
| Auto Mode focusing range (wide) |
0.5- ∞ m |
| Manual focus |
 |
| Single Auto Focus (AF) |
 |
| Continuous Auto Focus (AF) |
 |
| Auto Focus (AF) assist beam |
 |
| Kamera shutter hastighed |
1/2–1/1000 s |
| ISO sensitivity |
auto, 80, 100, 200, 400, 800, 1600, 3200 |
| Red-eye reduction |
 |
| Indbygget flash |
 |
| Fill-in flash |
 |
| Flash off |
 |
| Pre-flash |
 |
| Flash range (wide) |
0.5-4.7 m |
| Flash range (tele) |
1.2 - 2.7 m |
| Intern hukommelse |
32 MB |
| Micro Drive (MD) support |
 |
| xD-Picture Card (xD) support |
 |
| Secure Digital (SD) support |
 |
| CompactFlash (CF) support |
 |
| Memory Stick (MS) support |
 |
|
|