digital kameraer
>
Kodak 8765257
M753 Silver
Mærke:
Kodak
Produktkode:
8765257
EAN/UPC-kode:
0041778765258
Kategori:
digital kameraer
På markedet siden:
22 Jun 2007
Info modified on:
24 Aug 2008 07:21:37
4 priser, fra €104.83
21k
Specs
Alternativer
Options
Billede kvalitet
Kameraopløsning i alt (megapixel)
7 MP
Maks opløsning
3062 x 2292 Pixels
Image kvalitet
3056 x 2292,
3056 x 2038 (3:2),
3056 x 1720 (16:9),
2592 x 1944,
2048 x 1536,
1800 x 1200 (3:2),
1920 x 1080 (16:9),
1280 x 960
Linse system
Digital zoom
5 x
Optisk zoom
3 x
Linse Focal Range
f/2.8–f/5.2
Digital SLR
35 mm camera lens equivalent
37–111 mm
Billede sensor
Billedsensor
CCD
Kameras effektive opløsning
7400000 Pixels
Optical sensor størrelse
1/2.5 "
Fokusering
Focus adjustment
TTL-AF
Auto focus
Normal focusing range
0.4- ∞ m
Macro focusing range (tele)
0.4-0.7 m
Macro focusing range (wide)
0.15-0.7 m
Auto Mode focusing range (tele)
10- ∞ m
Lysstyrke
Lyseksponeringskorrektion
±2.0 EV @ 1/3 EV
Light exposure type
TTL-AE
Kamera shutter hastighed
4 - 1/1400 s
ISO sensitivity
Auto, 80, 100, 200, 400, 800, 1250
Mechanical shutter
Flash
Red-eye reduction
Indbygget flash
Fill-in flash
Flash off
Flash range (wide)
0.6-3.5 m
Flash range (tele)
0.6-2.1 m
Hukommelse
Intern hukommelse
16 MB
Micro Drive (MD) support
xD-Picture Card (xD) support
Secure Digital (SD) support
CompactFlash (CF) support
Memory Stick (MS) support
Hukommelse
Memory Stick Pro (MS Pro) support
MultiMediaCard (MMC) support
SmartMedia Card support
Video
Videoopløsning
640x480, 320x240 Pixels
Video
Motion JPEG frame rate
30/15 fps
Display
Skærm
TFT LCD
Skærmdiagonal
2.5 "
Tilslutning
Interface til videooptagelse
USB
Kamera
Kamera fil format
JPEG / EXIF v2.21
White balance
Auto white balance
Tungsten
Fluorescent
Daylight (sunny)
Shade
Light metering
Centre-weighted
Scene modes
Landscape
Portrait
Night portrait
Self portrait
Night landscape
Children
Documents
Sunset
Beach/Snow
Fireworks
Sports
Baggrundsbelysning
Museum
Panorama
Candlelight
Farve
Farve på produkt
Sølv
Image editing/playback
Kamera slide show
Single image
Trimming
Movies
Administration af album
Strømstyring
Batteritype
Description of battery supplied with the product
KLIC-7001
Batteri teknologi
Lithium-Ion
Tekniske detaljer
Tripod mountable
1/4"
Tid mellem billeder
Time between consecutive shots with the camera
1.5
Vægt & dimensioner
Vægt
115 g
Bredde
93 mm
Højde
Height of the product, expressed in centimeters
58 mm
Dybde
23 mm
4 priser, fra €104.83
Mærke
Afbildning
Produktkode
produkt
Sammenlign priser
M753ZWA
M753 Black
M753BLA
M753 7Mpix Blue
Mærke
Afbildning
Produktkode
produkt
Sammenlign priser
flash memory
FM02FD00B/00
USB Flash Drive - 2GB N-Trust
SI-707104
Secure Digital Card 2GB
SI-707123
SD High Capacity Card 4GB
SI-707136
SD High Capacity Card 8GB
Vis alle flash memory >>
rechargeable batterier
3943750
KLIC-7001 Li-Ion Rechargeable Digital Camera Battery
kamera tasker
DCCS00
Small Camera Case
DLSC01
Leather Small Camera Case
TVT006EU
Camcorder / Video Case
1373612
Fashion Camera Wallet
Vis alle kamera tasker >>
read/write DVDs
N2304-005-3S
DVD+RW 4,7Gb 2,4x in jewelcase, 5-pack
N2304-001-6V
DVD+RW 4,7Gb 2x
storage servere
N1200BR
All-Purpose Storage Server
N2100S
Silver Y.E.S. Box NAS dual HD
graphics/photo imaging software
4017218681729
Photos on CD & DVD 7 deluxe
29230246
Photoshop Elements 4.0, NL
29230237
Photoshop Elements 4.0, EN
4017218607323
Digital Foto Maker 2008
29230249
Photoshop Elements 4.0, FR Res
Vis alle graphics/photo imaging software >>
card readers
CMULTIRWU
USB 2.0 All-in-One Card Reader
C10RWC
10-in-1 Card Reader/Writer
CR003
Internal Card Reader 53-in-1 USB 2.0
CN-CARD4
Card Reader CN-CARD4
CMULTIFP2
Multi Front Panel
CR004
External Card Reader 53-in-1 USB 2.0
Vis alle card readers >>
batteri opladere
1615350
Universal Battery Charger Kit K7600-C
digital photo frames
7FF1M4/00
7" Digital Photo Frame
9FF2M4/05
9" Photo Frame