IceCat.biz cool in catalogues.
Søg
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  Vis alle >> Land Sprog: Dansk

Start > media players > Netgear EVA700-100ISS

Digital Audio Video Entertainer

Mærke: Netgear
Produktkode: EVA700-100ISS
EAN/UPC-kode: 606449046892
Kategori: media players 
På markedet siden: 15 Nov 2006
Info modified on: 22 Sep 2008 15:22:26
EVA700-100ISS Netgear
14k

27k
47k

Specs
Alternativer
Options
Tilslutning
Connection teknologi Trådløs
Ethernet LAN (RJ-45) ports antal 1
USB 2.0 ports antal 1
Antal Scart 1
Composite video out
S-Video out
Netværk
Netværk features 10/100 Mbps Ethernet, RJ-45
Dataoverførselshastighed 1, 2, 5.5, 6, 11, 12, 24, 36, 48, 54 Mbit/s
Video
Video compression formater MPEG1, MPEG2, MPEG4, AVI, WMV, Xvid
Audio
Audio compression formater MP3, WAV, WMA, M3U, PLS, ACC
Still image
Supporteret image formater JPEG, BMP, PNG, TIFF, GIF
Systemkrav
Minimum harddisk-plads 20 MB
Minimum processor Intel® Pentium® 500 MHz
RAM hukommelse 128 MB
Kompatible operativsystemer Microsoft® Windows® XP
Vægt & dimensioner
Dimensioner (W x H xD) 431.8 x 254 x 50.8 mm
Vægt 2000 g
Farve
Farve på produkt Sølv
€94.88  

Product comments
webmaster
2007-04-23 17:15:52
Dit product is géén harde schijf. Dit apparaat kan draadloos contact maken met een router en aangesloten worden op de shared folders van uw PC. Let op: U dient Windows XP Media Center te draaien, anders is dit niet mogelijk.
nederpel.hoole
2007-03-27 21:34:51
Is dit product ook met vista te gebruiken?

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box