IceCat.biz cool in catalogues.
Søg
Nederland Deutschland España United States England Italia België, Belgique Sverige Österreich Schweiz, Suisse, Svizzera France Danmark Україна 中國  India Россия Polska Portugal Romania Česká republika   Vis alle >> Land Sprog: Dansk
CurrencyUSD  [ € 1 = 1.36 USD ]

Start > media players > Pinnacle 8202-26234-81

ShowCenter 200

Mærke: Pinnacle
Produktkode: 8202-26234-81
EAN/UPC-kode: 613570216193, 613570216209, 613570218357, 0613570218357
Product family: %%family_name%%
Kategori: media players 
På markedet siden: 12 Jan 2006
Info modified on: 09 Mar 2010 15:30:03

Campaign period : 01 Jan 1970 - 01 Jan 1970

Share |
8202-26234-81 Pinnacle
31k

Embed the product datasheet into your content.
URL:
HTML:

Specs
Alternativer
Options
Tilslutning
Interface til videooptagelse USB, Ethernet
Connection teknologi Trådløs
Interface porte SCART 21-pin
Component video out (YPbPr, 3x RCA)
Composite video out (1 x RCA)
Y/C ("S-Video") video out
Line-Out (2x RCA)
Stereo audio out (2x RCA)
1x Toslink
1x S/PDIF
1x Ethernet (RJ-45)
1x USB
1x Power
Netværk
Data Transfer Rate (min/max) WLAN: 54 Mbps
Netværk features Ethernet LAN, Wi-Fi
Dataoverførselshastighed
Rate at which data can be transferred MC, expressed in units per second; may vary on network configurations
100 Mbit/s
Trådløs LAN muligheder
Frekvensbånd 2.4 GHz
Video
Video compression formater MPEG-1, MPEG-2, MPEG-2 VOB, MPEG-4 AVI, Xvid, WMV9, WM9 HD, MPEG-2 HD, MPEG-4 HD
Audio
Audio compression formater MP3, MPA, PCM WAV, WMA
Still image
Supporteret image formater JPEG, BMP, PNG, GIF
Display
Skærm
Systemkrav
Minimum harddisk-plads 10000 MB
Minimum processor Pentium III 1.0 GHz
RAM hukommelse 256 MB
Minimum system krav DirectX 9
CD/DVD-ROM drive
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP Professional/Home
Windows 2000 SP2 +
Godkendelser
Overholdelse af branchestandarder
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.11g, IEEE 802.11b
Godkendelser Wi-Fi
Farve
Farve på produkt Sølv
Management muligheder
Fjernbetjening
Description of the functions of the Handheld Remote Control
42 priser, fra USD 151.23 (€111.20)  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box