Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
300 cd/m²
Typisk contrast ratio
700:1
Skærmdiagonal
22 "
Skærm
a-si TFT/TN
Antal af farver
16.7 M
Horizontal scan range
31 - 81 KHz
Vertical scan range
56 - 75 Hz
Betragtningsvinkel (vandret)
170 °
Betragtningsvinkel (lodret)
160 °
Display resolution
Skærmopløsning
Resolution of the display for the system
1680 x 1050 Pixels
Audio
Højtalere
2
Udgangseffekt (RMS)
2x3 W
Tilslutning
VGA (D-Sub) porte antal
1
DVI-D ports quantity
1
RF ports quantity
1
Component video (YPbPr/YCbCr) in
1
Composite video in
højtaler/ hovedtelefoner/ line-out jack
Tilslutning
Audioindgang for pc
Video
HD-Ready
Systemkrav
Kompabilitets information
PC / Mac
Strømstyring
Strømforbrug (standby)
1 W
Strømforbrug
Amount of power used by this model, expressed in watts maximum
58 W
Farve
Farve på produkt
Sort
Vægt & dimensioner
Dybde
68.5
Højde
Height of the product, expressed in centimeters
386 mm
Bredde
520 mm
Dimensioner (W x D x H) med stand
520 x 204 x 439 mm
Produkvægt (+ holder)
7400 g
Pakning
Emballagestørrelse
616 x 249 x 515 mm
Pakke vægt
9000 g
TV tuner
TV Tuner integreret
Godkendelser
Plug and play
Indicates whether this PC product support the "plug and play" (plug and play= Hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration)