IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > hand held camcorders > Sony HDR-SR12E

HDR-SR12E

Mærke: Sony
Produktkode: HDR-SR12E
EAN/UPC-kode: 4905524488548
Product family: %%family_name%%
Kategori: hand held camcorders 
På markedet siden: 20 Jan 2008
Info modified on: 16 Jun 2009 12:18:02
HDR-SR12E Sony
69k

84k
64k
83k

Specs
Alternativer
Options
Linse system
Digital zoom 150 x
Optisk zoom 12 x
Kameraopløsning i alt (megapixel) 10 MP
Focal length 4.9 - 58.8 mm
Linse System
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Carl Zeiss Vario-Sonnar T
Filter størrelse 37 mm
35 mm camera lens equivalent 40 - 480 mm
Billede sensor
Optical sensor størrelse 1/3.1 "
Billedsensor ClearVid CMOS
Display
Skærm Xtra Fine LCD
Skærmdiagonal 3.2 "
Søgning
Viewfinder 123200 Pixels
Flash
Indbygget flash
Fokusering
Auto focus
Manual focus
White balance
Auto white balance
Outdoor white balance
Indoor white balance
Onepush white balance
Scene modes
Sunset
Landscape
Portrait
Beach/Snow
Candlelight
Twilight
Spotlight
Photo effects
Black & White
Sepia
Pastel
Video
Video compression formater High Definition, AVCHD (1920 x 1080, 1440 x 1080) / Standard Definition, MPEG2
Still image
Supporteret image formater JPEG
Audio
Mikrofon
Lydsystem Dolby Digital 5.1ch
Audio
Indbyggede højtalere
Audio dubbing
Tekniske detaljer
Camcorder tape type HDD
Kamera shutter hastighed 1/2 - 1/800 s
Minimumsbelysning 5 Lux
Image stabilizer
Fader
Photo mode
Noise reduction
Night mode
Tilslutning
PictBridge - beskrivelse
DV in
DV out
S-Video in
S-Video out
Video out 1
Audioudgang 1
USB 2.0 ports antal 2
Component video (YPbPr/YCbCr) out 1
HDMI ports quantity 1
Mikrofon, line-in jack
Lager medie
Kompatible memory cards Memory Stick DUO
Hard disk kapacitet 120 GB
Vægt & dimensioner
Vægt 560 g
Bredde 83 mm
Dybde 138 mm
Højde
Height of the product, expressed in centimeters
76 mm
Farve
Farve på produkt Sort
Illumination/Alarmer
Indikationer
Strømstyring
Strøm krav 4.3 - 4.5 W
29 priser, fra 772.27  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box