IceCat.biz cool in catalogues.
Søg
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  Vis alle >> Land Sprog: Dansk

Start > DVD players & recorders > Sony RDR-HX650B

160GB HDD/DVD Recorder

Mærke: Sony
Produktkode: RDR-HX650B
EAN/UPC-kode: 4905524420654, 5013493098503, 4905524420678
Kategori: DVD players & recorders 
På markedet siden: 11 Mar 2007
Info modified on: 07 2008 09:19:57
RDR-HX650B Sony
35k

Specs
Alternativer
Options
Video
Video gengivesystem PAL - B/G, D/K, I, SECAM-L, D/K
D/A-konverter 10 bit/108 MHz
Progressive scan output
Audio
Audio compression formater CD, MP3
Højtalere
Indbyggede højtalere
Optagelsesmåder
Max DVD optagelses tid 24 h
DVD DL recording time (max) 12 h
Optisk drev
DVD optager
Disk drev
Hard disk kapacitet 160 GB
Max HDD optagelses tid 455 h
Lager medie
Disc typer supporteret DVD+R/+RW/-R/-RW, DVD-RAM, CD-R/-RW, DVD+R/+RW/-R/-RW DL
Optisk disc optagelse DVD-R/RW, DVD+R/+RW/RAM, DL DVD-R/+R, CD-R/-RW
Numre af disks 1 pcs
SmartCard slot
Still image
Supporteret image formater JPEG
Tilslutning
Plug and play
Composite video out
Digital audio coaxial out
Tilslutning
Digital audio optical out
S-Video in
S-Video out
Composite video in
Component video (YPbPr/YCbCr) out 1
Antal Scart 3
USB 2.0 ports antal
G-Link interface
HDMI ports quantity 1
højtaler/ hovedtelefoner/ line-out jack
Audio (L,R) out 1
Audio (L,R) in 1
S/PDIF out port
DC-in jack
Management muligheder
Fjernbetjening
Elektronisk programguide
Farve
Farve på produkt Sort
Strømstyring
Strøm krav 220-240 V, 50/60 Hz
Bundled AC Adapter AAx2
Vægt & dimensioner
Dimensioner (W x H xD) 430 x 286 x 66,5 mm
Indhold af emballage
Kabler inkluderet
34 priser, fra 191.60  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box