| Respons tid |
2 ms |
|
Skærmklarhed
|
|
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
300 cd/m²
|
| Typisk contrast ratio |
2000:1 |
| Skærmdiagonal |
20 " |
| Skærm |
TN |
| Antal af farver |
16.7 M |
| dot pitch (HxV) |
0.258 x 0.258 mm |
| Horizontal scan range |
31 - 83 KHz |
| Vertical scan range |
56 - 75 Hz |
| Viewable size, horizontal |
271 mm |
| Viewable size, vertical |
433 mm |
| Betragtningsvinkel (vandret) |
170 ° |
| Betragtningsvinkel (lodret) |
170 ° |
| Viewable size diagonal |
510 mm |
| Separate H/V sync |
 |
|
Skærmopløsning
|
|
Resolution of the display for the system
1680 x 1050 Pixels
|
| Højtalere |
2 x 1W |
| VGA (D-Sub) porte antal |
1 |
| DVI-D ports quantity |
1 |
|
|
Kompatible operativsystemer
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 95 / 98 / 2000 / ME / XP / Vista
|
| Strøm krav |
100 - 240 VAC, 50 - 60 Hz |
|
Strømforbrug
|
|
Amount of power used by this model, expressed in watts maximum
49 W
|
| Strømforbrug (PowerSave) |
2 W |
| Farve på produkt |
Sort |
| Vægt |
4400 g |
| Dimensioner (W x D x H) med stand |
480 x 188 x 399 mm |
| Kensington cable lock slot |
Kensington |
|
Plug and play
|
|
Indicates whether this PC product support the "plug and play" (plug and play= Hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration)
|
| Godkendelser |
TCO '03, CE, MPR 3 (prEN50279), ISO 13406-2, TÜV GS, FCC-B, UL / C-UL, VCCI-B, GOST-R |
| Energy Star certificeret |
 |
| Hældning |
-2 / +22 ° |
| VESA beslag |
100 mm |
|