location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Core i7-2600K processor 3,4 GHz 8 MB Smart cache Kasse

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
Intel Check ‘Intel’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Core
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
i7
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i7-2600K
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
BX80623I72600K show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
5032037011679 show
Kategori:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processorer Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by Intel: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 204870
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 07 Mar 2024 15:34:52
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points Intel Core i7-2600K processor 3,4 GHz 8 MB Smart cache Kasse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7 i7-2600K 3,4 GHz
  • - 8 MB Smart cache LGA 1155 (Socket H2)
  • - Processorkerner: 4 32 nm 64-bit 95 W
  • - Maksimal intern hukommelse understøttet af processor: 32 GB DDR3-SDRAM
  • - On-board grafikkort Intel® HD Graphics 3000
  • - Kasse Køler inkluderet
More>>>
Kort opsummerende beskrivelse Intel Core i7-2600K processor 3,4 GHz 8 MB Smart cache Kasse:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

Intel Core i7-2600K, Intel® Core™ i7, LGA 1155 (Socket H2), 32 nm, Intel, i7-2600K, 3,4 GHz

Lang opsummerende beskrivelse Intel Core i7-2600K processor 3,4 GHz 8 MB Smart cache Kasse:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

Intel Core i7-2600K. Processorserie: Intel® Core™ i7, Processor sokkel: LGA 1155 (Socket H2), Processor litografi: 32 nm. Hukommelseskanaler: To-kanals, Maksimal intern hukommelse understøttet af processor: 32 GB, Hukommelsestyper understøttet af processor: DDR3-SDRAM. On-board grafikkort, model: Intel® HD Graphics 3000, Indbygget grafikadapter basefrekvens: 850 MHz, Indbygget grafikadapter dynamisk frekvens (maks.): 1350 MHz. Markedssegment: Desktop, Understøttede instruktionssæt: SSE4.1, SSE4.2, AVX, Båndbredde: 21000 MB/s. Intel® Turbo Boost Technology 2.0-frekvens: 3,8 GHz

Processor
Processorproducent *
Intel
Processorgeneration
2nd gen Intel® Core™ i7
Processormodel *
i7-2600K
Processorens basisfrekvens *
3,4 GHz
Processorserie *
Intel® Core™ i7
Processorkerner *
4
Processor sokkel *
LGA 1155 (Socket H2)
Komponent til
PC
Processor litografi *
32 nm
Processorserie
Intel Core i7-2600 Desktop Series
Processortråde
8
Systembus-hastighed
5 GT/s
Processor driftstilstande *
64-bit
Processor boost frekvens
3,8 GHz
Processor-cache
8 MB
Processor cache type
Smart cache
Thermal Design Power (TDP)
95 W
Kasse *
Yes
Køler inkluderet *
Yes
Generation
2nd Generation
Stepping
D2
Bus type
DMI
CPU-multiplikator (bus/kerneforhold)
34
Hukommelsesbåndbredde understøttet af processor (maks.)
21 GB/sek.
Processor kodenavn
Sandy Bridge
Processor ARK ID
52214
Hukommelse
Maksimal intern hukommelse understøttet af processor
32 GB
Hukommelsestyper understøttet af processor
DDR3-SDRAM
Hukommelsesurhastigheder understøttet af processor
1066, 1333 MHz
Hukommelseskanaler *
To-kanals
Fejlkorrigerende kode
No
Grafik
On-board grafikkort *
Yes
On-board grafikkort, model *
Intel® HD Graphics 3000
Indbygget grafikadapter basefrekvens
850 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1350 MHz
Antal understøttede skærme (indbygget grafik)
2
Indbygget grafikadapter-ID
0x112
Funktioner
Udfør deaktivering af bit
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Markedssegment
Desktop
Maksimalt antal PCI Express-kanaler
16
PCI Express slots version
2.0
Understøttede instruktionssæt
SSE4.1, SSE4.2, AVX
Båndbredde
21000 MB/s
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
PCI Express CEM-revision
2.0
Eksportkontrolklassisfikationsnummer (ECCN)
5A992C
Automatiseret sporingssystem til vareklassificering (CCATS)
G077159
Billedtypekort
Processor særlige funktioner
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Processor særlige funktioner
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Intel® Turbo Boost Teknologi
2.0
Intel® Quick Sync Video Teknologi
Yes
Intel® InTru™ 3D Teknologi
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel® FDI Teknologi
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® Dual Display Capable Teknologi
Yes
Intel® Insider™
Yes
Intel® Fast Memory Access
Yes
Intel® Flex Memory Access
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Trusted Execution Teknologi
No
Intel® Turbo Boost Technology 2.0-frekvens
3,8 GHz
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® 64
Yes
Intel® Identity Protection Technology version
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Berettigelse til Intel® vPro™ platform
No
Driftsbetingelser
Maksimal driftstemperatur
72,6 °C
Tcase
72,6 °C
Tekniske detaljer
Fødselsdato
Q1'11
Bus båndbredde
5
Bustype enheder
GT/s
Grafisk masksimal dynamisk frekvens
1.35 GHz
Lanceringsdato
Q1'11
Processor cache
8192 KB
Produktnavn
Intel Core i7-2600K (8M Cache, up to 3.80 GHz)
Produkttype
Processor
Status
Discontinued
Maksimal hukommelse
32 GB
Processor brand navn
Intel Core i7 Intel Core i7 Processor
Understøttede hukommelsestyper
DDR3-SDRAM
Sidste ændring
63903513
Produktfamilie
2nd Generation Intel Core i7 Processors
Bushastighed
5 GT/s
Processor ID
0x112
Logistik data
Harmoniseret systemkode (HS)
8542310001
Emballeringsdata
Pakkebredde
81 mm
Pakkedybde
114 mm
Pakkehøjde
102 mm
Pakkevægt
394 g
Pakketype
Detailboks
Vægt & størrelser
Processor-pakke størrelse
37.5 x 37.5 mm
Andre funktioner
Intel® Virtualization Teknologi (Intel® VT)
VT-x
Maksimal intern hukommelse
32 GB
Maksimal intern hukommelse
32768 MB
Cache hukommelse
8 MB
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2011-07-31 18:06:45
Dk har samlet 266 ekspertanmeldelser for Intel Core i7-2600K processor 3,4 GHz 8 MB Smart cache Kasse og den gennemsnitlige ekspertbedømmelse er 87 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
87%
Kilde anmeldelse kommentarer Vurdering
hwt.dk
Updated:
2011-07-31 18:03:05
Sandy Bridge er kodenavnet for den processor mikroarkitektur, udviklet af Intel, som efterfølger Nehalem arkitekturen. Det betyder at vi er nået til anden generation core cpu'er AKA core i3/i5/i7. Udviklingen begyndte i 2005 på Intels Israel Develo...
Bottom line Vi fik OC testet Intels 2600K, og det er tid til at uddele karakterer. Den får topkarakter hos mig, Jeg er ret imponeret over ydelsen på den, Den overclocker helt vildt godt, selv på luft. Den knuser tal hurtigere end noget jeg har oplevet før...
93%
Land Distributør
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)