location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony W580i Urban Grey 94 g Grå

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
Sony Check ‘Sony’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W580i Urban Grey
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
DPY1011582/225
Kategori:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobiltelefoner Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by Sony: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 55105
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 07 Mar 2024 15:34:52
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points Sony W580i Urban Grey 94 g Grå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Grå
  • - 240 x 320 pixel
  • - Bagerste kamera opløsning (numerisk): 2 MP
  • - Bluetooth
  • - MMS (Multimedia Message Service)
  • - Lithium-Ion (Li-Ion)
More>>>
Kort opsummerende beskrivelse Sony W580i Urban Grey 94 g Grå:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

Sony W580i Urban Grey, 240 x 320 pixel, 2 MP, Bluetooth, Grå

Lang opsummerende beskrivelse Sony W580i Urban Grey 94 g Grå:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

Sony W580i Urban Grey. Skærmopløsning: 240 x 320 pixel. Bagerste kamera opløsning (numerisk): 2 MP. Bluetooth. Batteriteknologi: Lithium-Ion (Li-Ion), Standbytid (2G): 370 t. Vægt: 94 g. Produktfarve: Grå

Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2013-11-16 00:59:53
Dk har samlet 71 ekspertanmeldelser for Sony W580i Urban Grey 94 g Grå og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Kilde anmeldelse kommentarer Vurdering
mobil.nu
Updated:
2013-11-16 00:59:48
Jeg vil ikke indlede denne test, som vigjorde med S500, men det var tæt på,for W580 er næsten helt identisk medden. Alligevel har de relativt forskelligemålgrupper og har sine styrker indenforforskellige områder.Selvom designmobilen S500 og sportsogmus...
62%
gamereactor.dk
Updated:
2013-11-16 00:59:51
Som I sikkert har lagt mærke til, får jeg en del telefoner i hånden, og der er derfor længere imellem hvor jeg er virkelig tilfreds eller imponeret over en enkelt model.Sony Ericsson har efterhånden lavet en del walkman-telefoner og selvom de har fået...
0%
mobilsiden.dk
Updated:
2013-11-16 00:59:52
Vellykket og funktionsrig Walkman- og sportmobil fra Sony Ericsson. Desværre halter designet, men produktet rammer alligevel plet.Fræk Walkman- og sportsmobil fra Sony Ericsson.Produktet er en slider udført i ægte plastik. Det billige materiale sætter...
Bottom line Fed telefon med mangel på kvalitet Overordnet set er Sony Ericsson W580i en dejlig telefon. Den er stabil, hurtig, med god lyd og et frækt udtryk.Desværre halter designet. Farverne "white" og "urban grey" kan ikke dække, at der reelt e...
0%
mobiltest.dk
Updated:
2013-11-16 00:59:52
Der kan næppe være mange folk med kendskab til telefonbranchen der kan være i tvivl om at Sony Ericssons største guldæg til dato er deres Walkman-serie. Lige siden den første W800 blev præsenteret tilbage i sommeren 2005 er det kun gået én vej og det...
Bottom line Sony Ericsson har med W580 tilføjet endnu en vinder til deres Walkman serie. Den er en lækker telefon, i et friskt design og man får med det samme en positiv oplevelse. Man kan med rette sige at der ikke er mange nye ting der er kommet i W5...
82%