location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Z310 Jetset Black 90 g Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
Sony Check ‘Sony’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z310 Jetset Black
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
DPY1013061/3
Kategori:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobiltelefoner Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by Sony: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 45786
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 07 Mar 2024 15:34:52
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points Sony Z310 Jetset Black 90 g Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sort
  • - 128 x 160 pixel
  • - Bagerste kamera opløsning (numerisk): 0,3 MP
  • - Bluetooth 2.0+EDR
  • - FM radio MMS (Multimedia Message Service)
  • - Lithium polymer (LiPo) 780 mAh
More>>>
Kort opsummerende beskrivelse Sony Z310 Jetset Black 90 g Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

Sony Z310 Jetset Black, 128 x 160 pixel, 0,3 MP, Bluetooth, 780 mAh, Sort

Lang opsummerende beskrivelse Sony Z310 Jetset Black 90 g Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

Sony Z310 Jetset Black. Skærmopløsning: 128 x 160 pixel. Bagerste kamera opløsning (numerisk): 0,3 MP. Bluetooth. FM radio. Batteriteknologi: Lithium polymer (LiPo), Batterikapacitet: 780 mAh, Standbytid (2G): 300 t. Vægt: 90 g. Produktfarve: Sort

Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2011-09-24 16:07:40
Dk har samlet 16 ekspertanmeldelser for Sony Z310 Jetset Black 90 g Sort og den gennemsnitlige ekspertbedømmelse er 63 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
63%
Kilde anmeldelse kommentarer Vurdering
mobiltest.dk
Updated:
2016-11-26 18:30:37
Så er der landet en fix lille ”tøsetelefon” på mit bord. Der findes et hav af billige og mellemklasse telefoner, og mange af dem lever en ret overset tilværelse, da disse telefoner ret beset ikke interesserer ret mange af dem der skriver test om tele...
Bottom line Sony Ericsson Z310i er en telefon der henvender sig til dem der ikke vil bruge en formue på en telefon, men alligevel gerne vil have en veldesignet og smart telefon. At jeg kalder den en “tøsetelefon”, hænger sammen med at det e...
60%