location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CYA KIT-AUDJNEGROHK ακουστικό κεφαλής & ακουστικό κεφαλής με μικρόφωνο Ακουστικά Καλωδιωμένος (Ενσύρματος) Head-band Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CYA Check ‘CYA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KIT-AUDJNEGROHK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KIT-AUDJNEGROHK show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CYA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 12 Nov 2019 15:20:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CYA KIT-AUDJNEGROHK ακουστικό κεφαλής & ακουστικό κεφαλής με μικρόφωνο Ακουστικά Καλωδιωμένος (Ενσύρματος) Head-band Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Μαύρος (Μαύρο) Head-band Ακουστικά
  • - Καλωδιωμένος (Ενσύρματος) Βύσμα 3.5mm
  • - Supraaural 20 - 20000 Hz 32 Ω 105 dB
Περισσότερα>>>
Short summary description CYA KIT-AUDJNEGROHK ακουστικό κεφαλής & ακουστικό κεφαλής με μικρόφωνο Ακουστικά Καλωδιωμένος (Ενσύρματος) Head-band Μαύρος (Μαύρο):
This short summary of the CYA KIT-AUDJNEGROHK ακουστικό κεφαλής & ακουστικό κεφαλής με μικρόφωνο Ακουστικά Καλωδιωμένος (Ενσύρματος) Head-band Μαύρος (Μαύρο) data-sheet is auto-generated and uses the product title and the first six key specs.

CYA KIT-AUDJNEGROHK, Καλωδιωμένος (Ενσύρματος), 20 - 20000 Hz, Ακουστικά, Μαύρος (Μαύρο)

Long summary description CYA KIT-AUDJNEGROHK ακουστικό κεφαλής & ακουστικό κεφαλής με μικρόφωνο Ακουστικά Καλωδιωμένος (Ενσύρματος) Head-band Μαύρος (Μαύρο):
This is an auto-generated long summary of CYA KIT-AUDJNEGROHK ακουστικό κεφαλής & ακουστικό κεφαλής με μικρόφωνο Ακουστικά Καλωδιωμένος (Ενσύρματος) Head-band Μαύρος (Μαύρο) based on the first three specs of the first five spec groups.

CYA KIT-AUDJNEGROHK. Τύπος προϊόντος: Ακουστικά. Τεχνολογία συνδεσιμότητας: Καλωδιωμένος (Ενσύρματος). Συχνότητα ακουστικών: 20 - 20000 Hz. Μήκος καλωδίου: 1,8 m, Χρώμα προϊόντος: Μαύρος (Μαύρο)