location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ETNA A4452LRVS απορροφητήρας Νησίδα Ανοξείδωτο ατσάλι 703 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ETNA Check ‘ETNA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A4452LRVS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A4452LRVS show
Show alternative article codes used in the online market place
Category:
Metal part used for covering a cooker.
Απορροφητήρες Check ‘ETNA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ETNA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ETNA A4452LRVS απορροφητήρας Νησίδα Ανοξείδωτο ατσάλι 703 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Νησίδα 900 mm Ανοξείδωτο ατσάλι
  • - 703 m³/h Αυλωτή / επανακυκλοφορία
  • - Αριθμός φίλτρων: 3 Αλουμίνιο (Αργύλιο)
  • - Αριθμός ταχυτήτων: 3
  • - 4 λυχνία(ες) Αλογόνο 20 W
Περισσότερα>>>
Short summary description ETNA A4452LRVS απορροφητήρας Νησίδα Ανοξείδωτο ατσάλι 703 m³/h:
This short summary of the ETNA A4452LRVS απορροφητήρας Νησίδα Ανοξείδωτο ατσάλι 703 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

ETNA A4452LRVS, 703 m³/h, Αυλωτή / επανακυκλοφορία, 46 dB, 66 dB, Νησίδα, Ανοξείδωτο ατσάλι

Long summary description ETNA A4452LRVS απορροφητήρας Νησίδα Ανοξείδωτο ατσάλι 703 m³/h:
This is an auto-generated long summary of ETNA A4452LRVS απορροφητήρας Νησίδα Ανοξείδωτο ατσάλι 703 m³/h based on the first three specs of the first five spec groups.

ETNA A4452LRVS. Μέγιστη ισχύς εξαγωγής: 703 m³/h, Τύπος εξαγωγής: Αυλωτή / επανακυκλοφορία, Επίπεδο θορύβου ( χαμηλή ταχύτητα ): 46 dB. Τύπος: Νησίδα, Χρώμα προϊόντος: Ανοξείδωτο ατσάλι, Τύπος ελέγχου: Κουμπιά. Τύπος φίλτρου: Αλουμίνιο (Αργύλιο), Αριθμός φίλτρων: 3 τεμάχια. Ισχύς λαμπτύρα: 20 W, Αριθμός λαμπτήρων: 4 λυχνία(ες), Τύπος λάμπας: Αλογόνο. Κατανάλωση ισχύος: 330 W